Intel Corporation OEM Souring 5SGXEB5R2F43C4N

Description
Category: OEM Souring Win Source Part Number: 1463113-5SGXEB5R2F43 C4N Manufacturer: Altera
Request a Quote
Description
Category: OEM Souring Win Source Part Number: 1463113-5SGXEB5R2F43 C4N Manufacturer: Altera
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Souring - 1463113-5SGXEB5R2F43C4N - Win Source Electronics
Laguna Hills, CA, United States
Category: OEM Souring Win Source Part Number: 1463113-5SGXEB5R2F43 C4N Manufacturer: Altera

Category: OEM Souring
Win Source Part Number: 1463113-5SGXEB5R2F43C4N
Manufacturer: Altera

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Devices (PLD)
Product Number 1463113-5SGXEB5R2F43C4N
Product Name OEM Souring
Unlock Full Specs
to access all available technical data

Similar Products

SCAN926260 Six 1 to 10 Bus LVDS Deserializers with IEEE 1149.1 and At-Speed BIST - SCAN926260TUFX/NOPB - Texas Instruments
Specs
Device Type SERDES
Supply Voltage 3.3V
Operating Current 600 milliamps
View Details
2 suppliers
Embedded - FPGAs (Field Programmable Gate Array) - EP20K200EQC240-3N - Lingto Electronic Limited
Specs
Device Type FPGA
User I/Os 168 pins
View Details
Channelizer System - 6U VPX - ELMA Electronic Inc.
ELMA Electronic Inc.
Specs
Device Type FPGA
View Details
16-Bit Long-Reach Video Automotive Grade SERDES - ISL76322ARZ-T13 - Renesas Electronics Corporation
Specs
Device Type SERDES
Supply Voltage 3.3V
Operating Current 40 milliamps
View Details
2 suppliers