Texas Instruments DS90UB901Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Serializer with Bidirectional Control Channel DS90UB901QSQX/NOPB

Description
10 - 43MHz 14 Bit Color FPD-Link III Serializer with Bidirectional Control Channel 32-WQFN -40 to 105
Request a Quote Datasheet
Description
10 - 43MHz 14 Bit Color FPD-Link III Serializer with Bidirectional Control Channel 32-WQFN -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DS90UB901Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Serializer with Bidirectional Control Channel - DS90UB901QSQX/NOPB - Texas Instruments
Dallas, TX, United States
DS90UB901Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Serializer with Bidirectional Control Channel
DS90UB901QSQX/NOPB
DS90UB901Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Serializer with Bidirectional Control Channel DS90UB901QSQX/NOPB
10 - 43MHz 14 Bit Color FPD-Link III Serializer with Bidirectional Control Channel 32-WQFN -40 to 105

10 - 43MHz 14 Bit Color FPD-Link III Serializer with Bidirectional Control Channel 32-WQFN -40 to 105

Buy Now Datasheet
Serializers, Deserializers - DS90UB901QSQX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
DS90UB901QSQX/NOPB-ND
Serializers, Deserializers DS90UB901QSQX/NOPB-ND
688Mbps Serializer 14 Input 1 Output 32-WQFN (5x5)

688Mbps Serializer 14 Input 1 Output 32-WQFN (5x5)

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey
Product Category Serdes Serdes
Product Number DS90UB901QSQX/NOPB DS90UB901QSQX/NOPB-ND
Product Name DS90UB901Q-Q1 10 - 43MHz 14 Bit Color FPD-Link III Serializer with Bidirectional Control Channel Serializers, Deserializers
Package Type Other; WQFN Other; 32-WFQFN Exposed Pad
Logic Family FPD-Link III LVDS
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

DS90UR905Q-Q1 5-65MHz 24-bit Color FPD-Link II Serializer - DS90UR905QSQ/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family FPD-Link II LVDS
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
DS92LV0422 10 - 75 MHz Channel Link II Deserializer with LVDS Parallel Interface - DS92LV0422SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
SCAN921226H High Temperature 20MHz - 80MHz 10-Bit Deserializer with IEEE 1149.1 Test Access - SCAN921226HSM - Texas Instruments
Specs
Package Type Other; NFBGA
Logic Family LVTTL
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
CLC021 SMPTE 259M Digital Video Serializer with EDH Generation/Insertion - CLC021AVGZ-3.3/NOPB - Texas Instruments
Specs
Package Type Other; QFP
Logic Family 1 diff
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers