Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 110K Logic Elements 925MHz 896-FBGA (31x31)
Manufacturer: Intel
Category: Integrated Circuits (ICs) -Embedded System On Chip (SoC)
Series: Cyclone® V SE
Series: Tray
Package / Case: 896-BGA
Operating Temperature: 0°C ~ 85°C (TJ)
Supplier Device Package: 896-FBGA (31x31)
Base Product Number: 5CSEMA6
Speed: 925MHz
Primary Attributes: FPGA - 110K Logic Elements
Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ System On Chip (SOC) IC Cyclone® V SE FPGA - 110K Logic Elements 925MHz 896-FBGA (31x31)
IC SOC CORTEX-A9 925MHZ 896FBGA
IC SOC CORTEX-A9 925MHZ 896FBGA
IC SOC CORTEX-A9 925MHZ 896FBGA
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) | System on a Chip (SoC) |
| Product Number | 544-3525-ND | 5CSEMA6F31C6N | 5CSEMA6F31C6N | 5CSEMA6F31C6N | 5CSEMA6F31C6N | |
| Product Name | System On Chip (SoC) | Integrated Circuits (ICs) -Embedded System On Chip (SoC) | System On Chip (SoC) | System On Chip (SoC) | Embedded - System On Chip (SoC) | Integrated Circuits (ICs) - Embedded - System On Chip (SoC) |
| Processor Core | ARM | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM; Dual ARM® Cortex®-A9 MPCore™ with CoreSight™ | ARM | |
| Interface | CAN; SPI; UART; USB | CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | CAN; I2C; SPI; UART; USB; CANbus, EBI/EMI, Ethernet, I²C, MMC/SD/SDIO, SPI, UART/USART, USB OTG | |||
| Package / Case | 896-BGA | 896-BGA |