Texas Instruments CC2533 A True System-on-Chip Solution for 2.4-GHz IEEE 802.15.4 and ZigBee Applications CC2533F96RHAR

Description
A True System-on-Chip Solution for 2.4-GHz IEEE 802.15.4 and ZigBee Applications 40-VQFN -40 to 125
Request a Quote
Description
A True System-on-Chip Solution for 2.4-GHz IEEE 802.15.4 and ZigBee Applications 40-VQFN -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC2533F96RHAR is a system-on-chip (SoC) solution designed for 2.4-GHz IEEE 802.15.4 and ZigBee applications. It features a low-power 8051 compliant CPU, with 96 KB of in-system programmable flash memory and 6 KB of RAM, making it suitable for remote control systems and other low-duty-cycle applications. The device supports multiple power modes, achieving low current consumption, with active mode RX at 25 mA and TX at 28.5 mA at 0 dBm. The CC2533 includes a robust RF transceiver with excellent receiver sensitivity and programmable output power up to 4.5 dBm, along with a boost mode for transmission at 7 dBm. It is equipped with various peripherals, including two USARTs, an I²C interface, and 23 general-purpose I/O pins, facilitating integration into diverse applications. The device is packaged in a compact 40-pin VQFN format and operates over a wide supply voltage range of 2 V to 3.6 V, with an operating temperature range of -40°C to 125°C. This SoC is particularly advantageous for applications requiring low bill-of-material costs and minimal external components, making it a suitable choice for engineers looking to implement ZigBee RF4CE remote control solutions.

Datasheet Summary
Powered by GS/AI

The CC2533F96RHAR is a system-on-chip (SoC) solution designed for 2.4-GHz IEEE 802.15.4 and ZigBee applications. It features a low-power 8051 compliant CPU, with 96 KB of in-system programmable flash memory and 6 KB of RAM, making it suitable for remote control systems and other low-duty-cycle applications. The device supports multiple power modes, achieving low current consumption, with active mode RX at 25 mA and TX at 28.5 mA at 0 dBm. The CC2533 includes a robust RF transceiver with excellent receiver sensitivity and programmable output power up to 4.5 dBm, along with a boost mode for transmission at 7 dBm. It is equipped with various peripherals, including two USARTs, an I²C interface, and 23 general-purpose I/O pins, facilitating integration into diverse applications. The device is packaged in a compact 40-pin VQFN format and operates over a wide supply voltage range of 2 V to 3.6 V, with an operating temperature range of -40°C to 125°C. This SoC is particularly advantageous for applications requiring low bill-of-material costs and minimal external components, making it a suitable choice for engineers looking to implement ZigBee RF4CE remote control solutions.

Suppliers

Company
Product
Description
Supplier Links
CC2533 A True System-on-Chip Solution for 2.4-GHz IEEE 802.15.4 and ZigBee Applications - CC2533F96RHAR - Texas Instruments
Dallas, TX, United States
CC2533 A True System-on-Chip Solution for 2.4-GHz IEEE 802.15.4 and ZigBee Applications
CC2533F96RHAR
CC2533 A True System-on-Chip Solution for 2.4-GHz IEEE 802.15.4 and ZigBee Applications CC2533F96RHAR
A True System-on-Chip Solution for 2.4-GHz IEEE 802.15.4 and ZigBee Applications 40-VQFN -40 to 125

A True System-on-Chip Solution for 2.4-GHz IEEE 802.15.4 and ZigBee Applications 40-VQFN -40 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category System on a Chip (SoC)
Product Number CC2533F96RHAR
Product Name CC2533 A True System-on-Chip Solution for 2.4-GHz IEEE 802.15.4 and ZigBee Applications
Unlock Full Specs
to access all available technical data

Similar Products

66AK2H06 Multicore DSP+ARM KeyStone II System-on-Chip (SoC) - X66AK2H06AAWA2 - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 1000 to 1400 MHz
View Details
Specs
Processor Core ARM
Clock Frequency 1200 MHz
View Details
TMS320DM6467 Digital Media System-on-Chip - TMS320DM6467CCUTV - Texas Instruments
Specs
Processor Core ARM
Interface I2C; SPI; UART; USB
Clock Frequency 297 to 364 MHz
View Details
Specs
Processor Core ARM
Clock Frequency 213 to 500 MHz
RAM Size 0.5120 MB
View Details