IC SRAM 4MBIT PAR
4Mb,High-Speed/Low Power,Async w
SRAM - Asynchronous Memory IC 4Mbit Parallel 10 ns 44-TSOP II
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 706-IS64WV25616EFBLL-10CTLA3-TR-ND | IS64WV25616EFBLL-10CTLA3-TR | IS64WV25616EFBLL-10CTLA3-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits |
| Package Type | TSOP; "44-TSOP (0.400"", 10.16mm Width)" | 44-TSOP (0.400\", 10.16mm Width) |