Integrated Silicon Solution, Inc. Memory IC and Storage Component IS62WV6416DBLL-45BLI-TR

Description
IC SRAM 1MBIT PARALLEL 48TFBGA Product overview: IS62WV6416DBLL-45BLI -TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV6416DBLL-4 5BLI-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 1MBIT PARALLEL 48TFBGA Product overview: IS62WV6416DBLL-45BLI -TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV6416DBLL-4 5BLI-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS62WV6416DBLL-45BLI-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS62WV6416DBLL-45BLI-TR
Memory IC and Storage Component 774-IS62WV6416DBLL-45BLI-TR
IC SRAM 1MBIT PARALLEL 48TFBGA Product overview: IS62WV6416DBLL-45BLI -TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV6416DBLL-4 5BLI-TR can be used for catalog matching and distributor lookup.

IC SRAM 1MBIT PARALLEL 48TFBGA Product overview: IS62WV6416DBLL-45BLI-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62WV6416DBLL-45BLI-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS62WV6416DBLL-45BLI-TR - 777233-IS62WV6416DBLL-45BLI-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS62WV6416DBLL-45BLI-TR
777233-IS62WV6416DBLL-45BLI-TR
Memory - SRAM - IS62WV6416DBLL-45BLI-TR 777233-IS62WV6416DBLL-45BLI-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 777233-IS62WV6416DBL L-45BLI-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: 48-TFBGA Mounting: SMD Technology: SRAM - Asynchronous Operating Supply Voltage: 2.3 V ~ 3.6 V Memory Type: Volatile Memory Size: 1Mb (64K x 16) Access Time: 45ns Family Name: IS62WV6416DBLL Categories: Integrated Circuits (ICs) Memory Format: SRAM Write Cycle Time - Word, Page: 45ns Memory Interface: Parallel Manufacturer Package: 48-TFBGA (6x8) Alternative Parts (Cross-Reference): CY7C10212CV33-12BAXE ; 71V016SA12BF; 71V016SA12BF8; 71V016SA10BFGI; ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 777233-IS62WV6416DBLL-45BLI-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 48-TFBGA
Mounting: SMD
Technology: SRAM - Asynchronous
Operating Supply Voltage: 2.3 V ~ 3.6 V
Memory Type: Volatile
Memory Size: 1Mb (64K x 16)
Access Time: 45ns
Family Name: IS62WV6416DBLL
Categories: Integrated Circuits (ICs)
Memory Format: SRAM
Write Cycle Time - Word, Page: 45ns
Memory Interface: Parallel
Manufacturer Package: 48-TFBGA (6x8)
Alternative Parts (Cross-Reference): CY7C10212CV33-12BAXE; 71V016SA12BF; 71V016SA12BF8; 71V016SA10BFGI;
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
IC SRAM 1MBIT PARALLEL 48MINIBGA

IC SRAM 1MBIT PARALLEL 48MINIBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS62WV6416DBLL-45BLI-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS62WV6416DBLL-45BLI-TR
Integrated Circuits (ICs) - Memory - Memory IS62WV6416DBLL-45BLI-TR
IC SRAM 1MBIT PARALLEL 48TFBGA

IC SRAM 1MBIT PARALLEL 48TFBGA

Supplier's Site
SRAM - Asynchronous Memory IC 1Mbit Parallel 45 ns 48-TFBGA (6x8)

SRAM - Asynchronous Memory IC 1Mbit Parallel 45 ns 48-TFBGA (6x8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS62WV6416DBLL-45BLI-TR 777233-IS62WV6416DBLL-45BLI-TR IS62WV6416DBLL-45BLI-TR IS62WV6416DBLL-45BLI-TR IS62WV6416DBLL-45BLI-TR
Product Name Memory IC and Storage Component Memory - SRAM - IS62WV6416DBLL-45BLI-TR Memory Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip
Access Time 45 ns 45 ns 45 ns 45 ns
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Density 1000 kbits 1000 kbits 1000 kbits 1000 kbits
Number of Words 64 k
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71024S12Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Flash Memory - 1882828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Memory - RAM - AS27C256-20JM - 1212176-AS27C256-20JM - Win Source Electronics
Specs
Memory Category SRAM Chip
Access Time 200 ns
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
SOIC Memory IC and Storage Component - 736-BQ2201SN-NTR - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 C (-40 F)
Package Type D
View Details
5 suppliers