IC SRAM 8MBIT PARALLEL 44TSOP II Product overview: IS62C51216AL-55TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS62C51216AL-55T
SRAM - Asynchronous Memory IC 8Mb (512K x 16) Parallel 55ns 44-TSOP II
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189283-IS62C51216AL
Packaging: Tray
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 8Mb (512K x 16)
Access Time: 55ns
Categories: Integrated Circuits
Supplier Device Package: 44-TSOP II
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 55ns
Memory Interface: Parallel
Manufacturer Package: 44-TSOP
Alternative Parts (Cross-Reference): CY62157ELL-45ZSXI; IS62C51216AL-55TLI-T
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 135
MSL Level: 3 (168 Hours)
Supply Voltage (V): 4.5V ~ 5.5V
SRAM - Asynchronous Memory IC 8Mbit Parallel 55 ns 44-TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
IC SRAM 8MBIT PARALLEL 44TSOP II
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS62C51216AL-55TLI | 706-1148-ND | 1189283-IS62C51216AL-55TLI | IS62C51216AL-55TLI | IS62C51216AL-55TLI | IS62C51216AL-55TLI |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS62C51216AL-55TLI | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 55 ns | 55 ns | 55 ns | 55 ns | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Number of Words | 512 k |