Infineon Technologies AG Memory CY14B108L-BA25XIT

Description
NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (1M x 8) Parallel 25ns 48-FBGA (6x10)
Request a Quote Datasheet
Description
NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (1M x 8) Parallel 25ns 48-FBGA (6x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 448-CY14B108L-BA25XITTR-ND - DigiKey
Thief River Falls, MN, United States
NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (1M x 8) Parallel 25ns 48-FBGA (6x10)

NVSRAM (Non-Volatile SRAM) Memory IC 8Mb (1M x 8) Parallel 25ns 48-FBGA (6x10)

Buy Now Datasheet
Memory IC and Storage Component - 774-CY14B108L-BA25XIT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY14B108L-BA25XIT
Memory IC and Storage Component 774-CY14B108L-BA25XIT
IC NVSRAM 8MBIT PARALLEL 48FBGA Product overview: CY14B108L-BA25XIT from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY14B108L-BA25XI T can be used for catalog matching and distributor lookup.

IC NVSRAM 8MBIT PARALLEL 48FBGA Product overview: CY14B108L-BA25XIT from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY14B108L-BA25XIT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) Memory Memory -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Memory Memory
Integrated Circuits (ICs) Memory Memory
Alternative Parts (Cross-Reference): Cross Manufacturer: Infineon Technologies Category: Integrated Circuits (ICs) Memory Memory Package: Tape & Reel (TR) Product Status: Active Memory Type: Non-Volatile Memory Format: NVSRAM Technology: NVSRAM (Non-Volatile SRAM) Memory Size: 8Mbit Memory Interface: Parallel

Alternative Parts (Cross-Reference): Cross
Manufacturer: Infineon Technologies
Category: Integrated Circuits (ICs) Memory Memory
Package: Tape & Reel (TR)
Product Status: Active
Memory Type: Non-Volatile
Memory Format: NVSRAM
Technology: NVSRAM (Non-Volatile SRAM)
Memory Size: 8Mbit
Memory Interface: Parallel

Buy Now Datasheet
Memory - CY14B108L-BA25XIT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
NVSRAM (Non-Volatile SRAM) Memory IC 8Mbit Parallel 25 ns 48-FBGA (6x10)

NVSRAM (Non-Volatile SRAM) Memory IC 8Mbit Parallel 25 ns 48-FBGA (6x10)

Buy Now Datasheet
IC NVSRAM 8MBIT PARALLEL 48FBGA

IC NVSRAM 8MBIT PARALLEL 48FBGA

Supplier's Site Datasheet
Non Volatile Srams / Reel Cypress Infineon Technologies - 63R6571 - Newark, An Avnet Company
Chicago, IL, United States
Non Volatile Srams / Reel Cypress Infineon Technologies
63R6571
Non Volatile Srams / Reel Cypress Infineon Technologies 63R6571
Non Volatile SRAMs / REEL

Non Volatile SRAMs / REEL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 448-CY14B108L-BA25XITTR-ND 774-CY14B108L-BA25XIT CY14B108L-BA25XIT CY14B108L-BA25XIT 63R6571
Product Name Memory Memory IC and Storage Component Integrated Circuits (ICs) Memory Memory Memory Memory Non Volatile Srams / Reel Cypress Infineon Technologies
Memory Category NVRAM; NVSRAM NVRAM; NVSRAM; SRAM Chip Non-Volatile; SRAM Chip NVSRAM; NVSRAM; SRAM Chip NVSRAM; SRAM Chip SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Density 8000 kbits 8000 kbits 8000 kbits 8000 kbits
Package Type 48-TFBGA BGA; 48-TFBGA
Supply Voltage 2.7V ~ 3.6V 2.7 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details