IC SRAM 2MBIT PARALLEL 36SOJ Product overview: IS61WV2568EDBLL-10KL
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189263-IS61WV2568ED
Packaging: Tube
Mounting Style: SMD
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 2Mb (256K x 8)
Access Time: 10ns
Categories: Integrated Circuits
Supplier Device Package: 36-SOJ
Temperature Range - Operating: -40°C ~ 85°C
Memory Format: SRAM
Manufacturer Homepage: www.issi.com
Write Cycle Time - Word, Page: 10ns
Memory Interface: Parallel
Manufacturer Package: 36-BSOJ
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 19
MSL Level: 3 (168 Hours)
Supply Voltage (V): 2.4V ~ 3.6V
IC SRAM 2MBIT PARALLEL 36SOJ
IC SRAM 2MBIT PARALLEL 36SOJ
SRAM - Asynchronous Memory IC 2Mbit Parallel 10 ns 36-SOJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61WV2568EDBLL-10KLI | 1189263-IS61WV2568EDBLL-10KLI | IS61WV2568EDBLL-10KLI | IS61WV2568EDBLL-10KLI | IS61WV2568EDBLL-10KLI |
| Product Name | Memory IC and Storage Component | Memory - SRAM - IS61WV2568EDBLL-10KLI | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | |
| Cycle Time | 10 ns | 10 ns | 10 ns | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |