Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875491-IS61WV25632BL
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Asynchronous Memory IC 8Mb (256K x 32) Parallel 10 ns 90-TFBGA (8x13)
Package: 90-TFBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS61WV25632
Categories: Integrated Circuits (ICs)
Case / Package: 90-TFBGA (8x13)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 240
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0041
SRAM - Asynchronous Memory IC 8Mb (256K x 32) Parallel 10ns 90-TFBGA (8x13)
IC SRAM 8MBIT PARALLEL 90TFBGA Product overview: IS61WV25632BLL-10BLI
IC SRAM 8MBIT PARALLEL 90TFBGA
IC SRAM 8MBIT PARALLEL 90TFBGA
SRAM - Asynchronous Memory IC 8Mbit Parallel 10 ns 90-TFBGA (8x13)
IC SRAM 8MBIT PARALLEL 90TFBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 875491-IS61WV25632BLL-10BLI | IS61WV25632BLL-10BLI-ND | 774-IS61WV25632BLL-10BLI | IS61WV25632BLL-10BLI | IS61WV25632BLL-10BLI | IS61WV25632BLL-10BLI | IS61WV25632BLL-10BLI |
| Product Name | Memory - SRAM - IS61WV25632BLL-10BLI | Memory | Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | SRAM Chip | SRAM Chip | SRAM Chip | SRAM - Asynchronous; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | BGA; 90-TFBGA (8x13) | 90-TFBGA | 90-TFBGA | BGA; 90-TFBGA | |||
| Density | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | 8000 kbits | |
| Supply Voltage | 2.4V ~ 3.6V | -3.3V; 2.4 | 2.4V ~ 3.6V | Surface Mount | 3.6V; 2.4V ~ 3.6V |