IC SRAM 256KBIT PAR 28TSOP I Product overview: IS61LV256AL-10TLI from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61LV256AL-10TL
SRAM - Asynchronous Memory IC 256Kb (32K x 8) Parallel 10ns 28-TSOP I
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 002024-IS61LV256AL-1
Packaging: Tray
Mounting: SMD (SMT)
Technology: SRAM - Asynchronous
Memory Type: Volatile
Memory Size: 256Kb (32K x 8)
Access Time: 10ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 28-TSOP I
Supply Voltage - Operating: 3.135 V to 3.6 V
Memory Format: SRAM
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC SRAM 256KBIT PAR 28TSOP I
IC SRAM 256KBIT PAR 28TSOP I
IC SRAM 256KBIT PAR 28TSOP I
SRAM - Asynchronous Memory IC 256Kbit Parallel 10 ns 28-TSOP I
IC, SRAM, 256KBIT, 10NS, TSOP-28, 32K X 8BIT, 28PINS. FREE 2 YEAR RADWELL WARRANTY
SRAM, 256KBIT, 10NS, TSOP-28; Memory Size:256Kbit; SRAM Memory Configuration:32K x 8bit; Supply Voltage Range:3.135V to 3.6V; Memory Case Style:TSOP; No. of Pins:28Pins; Access Time:10ns; Operating Temperature Min:-40°C RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-IS61LV256AL-10TLI | 706-1037-ND | 002024-IS61LV256AL-10TLI | IS61LV256AL-10TLI | IS61LV256AL-10TLI | IS61LV256AL-10TLI | IS61LV256AL-10TLI | 32403968 | 43M5207 |
| Product Name | Memory IC and Storage Component | Memory | Memory - SRAM - IS61LV256AL-10TLI | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory | Memory | Memory IC | Sram, 256Kbit, 10Ns, Tsop-28; Memory Size Integrated Silicon Solution (Issi) |
| Memory Category | SRAM Chip | SRAM Chip | Volatile; SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM - Asynchronous; SRAM Chip | SRAM; SRAM Chip | SRAM Chip | SRAM Chip |
| Access Time | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | 10 ns | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||
| Density | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | 256 kbits | |||
| Number of Words | 32 k |