Integrated Silicon Solution, Inc. Memory IC and Storage Component IS61DDPB22M36A-400M3L

Description
IC SRAM 72MBIT PARALLEL 165LFBGA Product overview: IS61DDPB22M36A-400M3 L from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61DDPB22M36A-4 00M3L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC SRAM 72MBIT PARALLEL 165LFBGA Product overview: IS61DDPB22M36A-400M3 L from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61DDPB22M36A-4 00M3L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-IS61DDPB22M36A-400M3L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-IS61DDPB22M36A-400M3L
Memory IC and Storage Component 774-IS61DDPB22M36A-400M3L
IC SRAM 72MBIT PARALLEL 165LFBGA Product overview: IS61DDPB22M36A-400M3 L from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61DDPB22M36A-4 00M3L can be used for catalog matching and distributor lookup.

IC SRAM 72MBIT PARALLEL 165LFBGA Product overview: IS61DDPB22M36A-400M3L from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS61DDPB22M36A-400M3L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - SRAM - IS61DDPB22M36A-400M3L - 875477-IS61DDPB22M36A-400M3L - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - IS61DDPB22M36A-400M3L
875477-IS61DDPB22M36A-400M3L
Memory - SRAM - IS61DDPB22M36A-400M3L 875477-IS61DDPB22M36A-400M3L
Manufacturer: ISSI, Integrated Silicon Solution Inc Win Source Part Number: 875477-IS61DDPB22M36 A-400M3L Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, DDR IIP Memory IC 72Mb (2M x 36) Parallel 400 MHz 165-LFBGA (15x17) Package: 165-LBGA Package: Tray Mounting: Surface Mount Family Name: IS61DDPB22 Categories: Integrated Circuits (ICs) Case / Package: 165-LFBGA (15x17) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 105 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8542.32.0002

Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875477-IS61DDPB22M36A-400M3L
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, DDR IIP Memory IC 72Mb (2M x 36) Parallel 400 MHz 165-LFBGA (15x17)
Package: 165-LBGA
Package: Tray
Mounting: Surface Mount
Family Name: IS61DDPB22
Categories: Integrated Circuits (ICs)
Case / Package: 165-LFBGA (15x17)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 105
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0002

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - Memory - IS61DDPB22M36A-400M3L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS61DDPB22M36A-400M3L
Integrated Circuits (ICs) - Memory - Memory IS61DDPB22M36A-400M3L
IC SRAM 72MBIT PARALLEL 165LFBGA

IC SRAM 72MBIT PARALLEL 165LFBGA

Supplier's Site
SRAM - Synchronous, DDR IIP Memory IC 72Mbit Parallel 400 MHz 165-LFBGA (15x17)

SRAM - Synchronous, DDR IIP Memory IC 72Mbit Parallel 400 MHz 165-LFBGA (15x17)

Buy Now Datasheet
72Mb, Ddr Iip (Burst Of 2) Cio, Sync Sram, 2M X 36, 2.5 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) - 77T0701 - Newark, An Avnet Company
Chicago, IL, United States
72Mb, Ddr Iip (Burst Of 2) Cio, Sync Sram, 2M X 36, 2.5 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi)
77T0701
72Mb, Ddr Iip (Burst Of 2) Cio, Sync Sram, 2M X 36, 2.5 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) 77T0701
72Mb, DDR IIP (Burst of 2) CIO, Sync SRAM, 2M x 36, 2.5 Read Latency, 165 Ball FBGA (15x17 mm), RoHS

72Mb, DDR IIP (Burst of 2) CIO, Sync SRAM, 2M x 36, 2.5 Read Latency, 165 Ball FBGA (15x17 mm), RoHS

Supplier's Site
IC SRAM 72MBIT PARALLEL 165LFBGA

IC SRAM 72MBIT PARALLEL 165LFBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-IS61DDPB22M36A-400M3L 875477-IS61DDPB22M36A-400M3L IS61DDPB22M36A-400M3L IS61DDPB22M36A-400M3L 77T0701 IS61DDPB22M36A-400M3L
Product Name Memory IC and Storage Component Memory - SRAM - IS61DDPB22M36A-400M3L Integrated Circuits (ICs) - Memory - Memory Memory 72Mb, Ddr Iip (Burst Of 2) Cio, Sync Sram, 2M X 36, 2.5 Read Latency, 165 Ball Fbga (15X17 Mm), Rohs Integrated Silicon Solution (Issi) Memory
Memory Category Volatile; SRAM Chip SRAM Chip Volatile; SRAM Chip SRAM; SRAM Chip SRAM Chip SRAM; SRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Package Type BGA; Tray BGA; 165-LFBGA (15x17) BGA; 165-LBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers
 - CG7797AA - Rochester Electronics
Specs
Memory Category SRAM Chip
Package Type BGA; BGA44
View Details
2 suppliers
Memory - 71024S20Y - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details