DRAM Memory IC 576Mb (32M x 18) Parallel 933MHz 8ns 168-FC(LF)BGA (13.5x13.5)
IC DRAM 576MBIT PAR 168FBGA Product overview: IS49RL18320-107EBL from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS49RL18320-107E
Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 1189105-IS49RL18320-
Packaging: Tray
Mounting Style: SMD
Technology: DRAM
Memory Type: Volatile
Memory Size: 576Mb (32M x 18)
Access Time: 8ns
Categories: Integrated Circuits
Supplier Device Package: 168-FC(LF)BGA (13.5x13.5)
Temperature Range - Operating: 0°C ~ 70°C
Memory Format: DRAM
Manufacturer Homepage: www.issi.com
Clock Frequency: 933MHz
Memory Interface: Parallel
Manufacturer Package: 168-LBGA
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 119
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.28V ~ 1.42V
DRAM Memory IC 576Mbit Parallel 933 MHz 8 ns 168-FBGA (13.5x13.5)
IC DRAM 576MBIT PAR 168FCBGA
IC DRAM 576MBIT PAR 168FCBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS49RL18320-107EBL-ND | 774-IS49RL18320-107EBL | 1189105-IS49RL18320-107EBL | IS49RL18320-107EBL | IS49RL18320-107EBL | IS49RL18320-107EBL |
| Product Name | Memory | Memory IC and Storage Component | Memory - SDRAM - IS49RL18320-107EBL | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 576000 kbits | 576000 kbits | 576000 kbits | 576000 kbits | ||
| Package Type | 168-LBGA | BGA; Tray | BGA; 168-LBGA | BGA | ||
| Supply Voltage | 1.28V ~ 1.42V | 1.28V ~ 1.42V | 1.28V ~ 1.42V | 1.28V ~ 1.42V | 1.28V ~ 1.42V |