Integrated Silicon Solution, Inc. Memory - RAM - IS42S32400D-6TL-TR IS42S32400D-6TL-TR

Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065785-IS42S32400D- 6TL-TR Mounting: SMD (SMT) Frequency: 166 MHz Operating Supply Voltage: 3.3 V Memory Size: 16 MB Access Time: 5.4 ns Density: 128 Mb Number of Pins: 86 Categories: RAM Case / Package: TSOP Max Frequency: 166 MHz Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 180 mA Address Bus Width: 14 b
Request a Quote
Description
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065785-IS42S32400D- 6TL-TR Mounting: SMD (SMT) Frequency: 166 MHz Operating Supply Voltage: 3.3 V Memory Size: 16 MB Access Time: 5.4 ns Density: 128 Mb Number of Pins: 86 Categories: RAM Case / Package: TSOP Max Frequency: 166 MHz Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 180 mA Address Bus Width: 14 b
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Memory - RAM - IS42S32400D-6TL-TR - 1065785-IS42S32400D-6TL-TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - RAM - IS42S32400D-6TL-TR
1065785-IS42S32400D-6TL-TR
Memory - RAM - IS42S32400D-6TL-TR 1065785-IS42S32400D-6TL-TR
Manufacturer: ISSI, Integrated Silicon Solution Inc Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1065785-IS42S32400D- 6TL-TR Mounting: SMD (SMT) Frequency: 166 MHz Operating Supply Voltage: 3.3 V Memory Size: 16 MB Access Time: 5.4 ns Density: 128 Mb Number of Pins: 86 Categories: RAM Case / Package: TSOP Max Frequency: 166 MHz Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 32 b Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 3 V Nominal Supply Current: 180 mA Address Bus Width: 14 b

Manufacturer: ISSI, Integrated Silicon Solution Inc
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1065785-IS42S32400D-6TL-TR
Mounting: SMD (SMT)
Frequency: 166 MHz
Operating Supply Voltage: 3.3 V
Memory Size: 16 MB
Access Time: 5.4 ns
Density: 128 Mb
Number of Pins: 86
Categories: RAM
Case / Package: TSOP
Max Frequency: 166 MHz
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 32 b
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
Nominal Supply Current: 180 mA
Address Bus Width: 14 b

Buy Now
3.3V Memory IC and Storage Component - 774-IS42S32400D-6TL-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V Memory IC and Storage Component
774-IS42S32400D-6TL-TR
3.3V Memory IC and Storage Component 774-IS42S32400D-6TL-TR
DRAM Chip SDRAM 128M-Bit 4Mx32 3.3V 86-Pin TSOP-II T/R Product overview: IS42S32400D-6TL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32400D-6TL- TR can be used for catalog matching and distributor lookup.

DRAM Chip SDRAM 128M-Bit 4Mx32 3.3V 86-Pin TSOP-II T/R Product overview: IS42S32400D-6TL-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 3.3V, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS42S32400D-6TL-TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Memory Chips Memory Chips
Product Number 1065785-IS42S32400D-6TL-TR 774-IS42S32400D-6TL-TR
Product Name Memory - RAM - IS42S32400D-6TL-TR 3.3V Memory IC and Storage Component
Memory Category DRAM Chip DRAM Chip
Access Time 5.4 ns 5.4 ns
Operating Temperature 0 C (32 F) 0 C (32 F)
Density 128000 kbits 128000 kbits
Package Type SOP; TSOP TSOP
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C2568C-20/XT - 1231193-MT5C2568C-20/XT - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 256 kbits
View Details
2 suppliers
SN74ACT2229 256 x 1 x 2 dual independent synchronous FIFO memories - SN74ACT2229DWR - Texas Instruments
Specs
Memory Category FIFO
Package Type SOIC
View Details
5 suppliers