IC LED DRVR LIN PWM 200MA 8SOP Product overview: IS32LT3178-GRLA3-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 200MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS32LT3178-GRLA3
LED Driver IC 1 Output Linear Constant Current PWM Dimming 200mA 8-SOP-EP
LED Driver IC 1 Output Linear Constant Current PWM Dimming 200mA 8-SOP-EP
LED Driver IC 1 Output Linear Constant Current PWM Dimming 200mA 8-SOP-EP
Win Source Part Number: 1356863-IS32LT3178-G
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 37 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Supplier Device Package: 8-SOP-EP
Base Product Number: IS32LT3178
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Automotive, Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Constant Current
Internal Switch(s): No
Number of Outputs: 1
Voltage - Supply (Min): 2.9V
Voltage - Supply (Max): 40V
Voltage - Output: 40V
Current - Output / Channel: 200mA
Dimming: PWM
10 TO 200MA CONSTANT CURRENT LED
IC LED DRVR LIN PWM 200MA 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-IS32LT3178-GRLA3-TR | 2521-IS32LT3178-GRLA3-TR-ND | 1356863-IS32LT3178-GRLA3-TR | IS32LT3178-GRLA3-TR | IS32LT3178-GRLA3-TR |
| Product Name | 200MA LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Input Voltage | 2.9 to 40 volts | 2.9 to 40 volts | 2.9 to 40 volts | ||
| Output Voltage | 40 volts | 40 volts | 40 volts | ||
| Number of Channels | 1 # | ||||
| Package Type | Tape & Reel (TR) | 8-SOIC (0.154", 3.90mm Width) Exposed Pad |