Lumissil Microsystems Integrated Circuits (ICs) - Embedded - Microcontrollers IS32CS8977-QWLA3-TR

Description
Win Source Part Number: 1353648-IS32CS8977-Q WLA3-TR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 6 (Time on Label) Mfr: Lumissil Microsystems Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-WQFN (5x5) Mounting Type: Surface Mount, Wettable Flank REACH Status: REACH Unaffected Speed: 32MHz Number of I/O: 28 Core Processor: 8051 Core Size: 8-Bit Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: LVD, LVR, POR, PWM, WDT Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V Data Converters: A/D 4x12b SAR; D/A 1x8b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1353648-IS32CS8977-Q WLA3-TR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 6 (Time on Label) Mfr: Lumissil Microsystems Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-WQFN (5x5) Mounting Type: Surface Mount, Wettable Flank REACH Status: REACH Unaffected Speed: 32MHz Number of I/O: 28 Core Processor: 8051 Core Size: 8-Bit Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: LVD, LVR, POR, PWM, WDT Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V Data Converters: A/D 4x12b SAR; D/A 1x8b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1353648-IS32CS8977-QWLA3-TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1353648-IS32CS8977-QWLA3-TR
Integrated Circuits (ICs) - Embedded - Microcontrollers 1353648-IS32CS8977-QWLA3-TR
Win Source Part Number: 1353648-IS32CS8977-Q WLA3-TR Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 6 (Time on Label) Mfr: Lumissil Microsystems Series: Automotive, AEC-Q100 Package: Tape & Reel Product Status: Active Package / Case: 32-WFQFN Exposed Pad Supplier Device Package: 32-WQFN (5x5) Mounting Type: Surface Mount, Wettable Flank REACH Status: REACH Unaffected Speed: 32MHz Number of I/O: 28 Core Processor: 8051 Core Size: 8-Bit Connectivity: I²C, LINbus, SPI, UART/USART Peripherals: LVD, LVR, POR, PWM, WDT Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 2K x 8 Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V Data Converters: A/D 4x12b SAR; D/A 1x8b Oscillator Type: Internal

Win Source Part Number: 1353648-IS32CS8977-QWLA3-TR
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 6 (Time on Label)
Mfr: Lumissil Microsystems
Series: Automotive, AEC-Q100
Package: Tape & Reel
Product Status: Active
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-WQFN (5x5)
Mounting Type: Surface Mount, Wettable Flank
REACH Status: REACH Unaffected
Speed: 32MHz
Number of I/O: 28
Core Processor: 8051
Core Size: 8-Bit
Connectivity: I²C, LINbus, SPI, UART/USART
Peripherals: LVD, LVR, POR, PWM, WDT
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 2K x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 5.5V
Data Converters: A/D 4x12b SAR; D/A 1x8b
Oscillator Type: Internal

Buy Now Datasheet
8-bit 8BIT 64KB Embedded Microcontroller MCU - 685-IS32CS8977-QWLA3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT 64KB Embedded Microcontroller MCU
685-IS32CS8977-QWLA3-TR
8-bit 8BIT 64KB Embedded Microcontroller MCU 685-IS32CS8977-QWLA3-TR
IC MCU 8BIT 64KB FLASH 32WQFN Product overview: IS32CS8977-QWLA3-TR from Lumissil Microsystems is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-IS32CS8977-QWLA3 -TR can be used for catalog matching and distributor lookup.

IC MCU 8BIT 64KB FLASH 32WQFN Product overview: IS32CS8977-QWLA3-TR from Lumissil Microsystems is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 8BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-IS32CS8977-QWLA3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2521-IS32CS8977-QWLA3-TRCT-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 8BIT 64KB FLASH 32WQFN

IC MCU 8BIT 64KB FLASH 32WQFN

Buy Now Datasheet
Microcontrollers - 2521-IS32CS8977-QWLA3-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 8BIT 64KB FLASH 32WQFN

IC MCU 8BIT 64KB FLASH 32WQFN

Buy Now Datasheet
Microcontrollers - 2521-IS32CS8977-QWLA3-TR-ND - DigiKey
Thief River Falls, MN, United States
IC MCU 8BIT 64KB FLASH 32WQFN

IC MCU 8BIT 64KB FLASH 32WQFN

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - IS32CS8977-QWLA3-TR - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
IS32CS8977-QWLA3-TR
Integrated Circuits (ICs) - Embedded - Microcontrollers IS32CS8977-QWLA3-TR
IC MCU 8BIT 64KB FLASH 32WQFN

IC MCU 8BIT 64KB FLASH 32WQFN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1353648-IS32CS8977-QWLA3-TR 685-IS32CS8977-QWLA3-TR 2521-IS32CS8977-QWLA3-TRCT-ND IS32CS8977-QWLA3-TR
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit 8BIT 64KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit
Clock Speed 32 MHz 32 MHz 32 MHz
RAM 64 KB 2 KB 2 KB 2 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2.3 to 5.5 volts 2.3 to 5.5 volts 2.3 to 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL33MCAKXUMA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 33 MHz
Bits Other; A/D 24x10b
View Details
4 suppliers
Microcontrollers - 296-AM2431BSDGHIALXRDKR-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers
Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ACE1001EN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details