LED DRVR 9V/12V/15V/18V/24V 8-Pin SOP EP T/R Product overview: IS31LT3172-GRLS4-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 12V, 15V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 9V, 12V, 15V, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31LT3172-GRLS4
LED Driver IC 1 Output Linear PWM Dimming 200mA 8-SOP-EP
LED Driver IC 1 Output Linear PWM Dimming 200mA 8-SOP-EP
IC LED DRVR LIN PWM 200MA 8SOP
IC LED DRVR LINEAR 200MA 8SOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 745-IS31LT3172-GRLS4-TR | 2521-IS31LT3172-GRLS4-TRCT-ND | IS31LT3172-GRLS4-TR | IS31LT3172-GRLS4-TR |
| Product Name | 9V 12V 15V LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | |||
| Input Voltage | 5 to 42 volts | 5 to 42 volts | ||
| Output Voltage | 42 volts |