LED Driver IC 1 Output Linear Dimming 150mA SOT-23-6
LED Driver 9V/12V/15V/18V/24V 6-Pin T/R Product overview: IS31LT3170-STLS4-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 9V, 12V, 15V. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 9V, 12V, 15V, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31LT3170-STLS4
Win Source Part Number: 1356826-IS31LT3170-S
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 37 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Package: Tape & Reel
Product Status: Obsolete
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: IS31LT3170
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Lighting
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 5V
Voltage - Supply (Max): 42V
Voltage - Output: 42V
Current - Output / Channel: 150mA
IC LED DRVR LINEAR 150MA SOT23-6
IC LED DRVR LINEAR 150MA SOT23-6
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2521-IS31LT3170-STLS4-TR-ND | 745-IS31LT3170-STLS4-TR | 1356826-IS31LT3170-STLS4-TR | IS31LT3170-STLS4-TR | IS31LT3170-STLS4-TR |
| Product Name | LED Drivers | 9V 12V 15V LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 5 to 42 volts | 5 to 42 volts | |||
| Output Voltage | 42 volts | 42 volts |