LED Driver IC 4 Output Linear PWM Dimming 34.5mA 32-QFN (4x4)
LED Driver IC 4 Output Linear PWM Dimming 34.5mA 32-QFN (4x4)
LED Driver IC 4 Output Linear PWM Dimming 34.5mA 32-QFN (4x4)
LED Driver 24 Segment 32-Pin QFN EP T/R Product overview: IS31FL3746A-QFLS4-TR
Win Source Part Number: 1368342-IS31FL3746A-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 32 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Package: Tape & Reel
Product Status: Active
Frequency: 29kHz
Package / Case: 32-WFQFN Exposed Pad
Supplier Device Package: 32-QFN (4x4)
Base Product Number: IS31FL3746
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): No
Number of Outputs: 4
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Current - Output / Channel: 34.5mA
Dimming: PWM
29kHz PWM 4 34.5mA 2.7V~5.5V QFN-32-EP(4x4) LED Drivers ROHS
IC LED DRVR LIN PWM 34.5MA 32QFN
IC LED DRIVER LIN DIM
LED Lighting Drivers 24-Channel 2.7-5.5V Matrix LED Driver
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2521-IS31FL3746A-QFLS4-TR-ND | 745-IS31FL3746A-QFLS4-TR | 1368342-IS31FL3746A-QFLS4-TR | IS31FL3746A-QFLS4-TR | IS31FL3746A-QFLS4-TR | IS31FL3746A-QFLS4-TR | IS31FL3746A-QFLS4-TR |
| Product Name | LED Drivers | QFN LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Nixie Tube Driver/LED Driver >> LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | ||||
| Output Current | 34.5 milliamps | 34.5 milliamps | 34.5 milliamps |