Win Source Part Number: 1354224-IS31FL3733B-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 31 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Package: Tape & Reel
Product Status: Active
Frequency: 1MHz
Package / Case: 48-WFQFN Exposed Pad
Supplier Device Package: 48-QFN (6x6)
Base Product Number: IS31FL3733
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: General Purpose
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Constant Current
Internal Switch(s): Yes
Number of Outputs: 16
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Current - Output / Channel: 42mA
Dimming: I²C, PWM
LED Driver IC 16 Output Linear Constant Current I²C, PWM Dimming 42mA 48-QFN (6x6)
LED Driver IC 16 Output Linear Constant Current I²C, PWM Dimming 42mA 48-QFN (6x6)
LED Driver IC 16 Output Linear Constant Current I²C, PWM Dimming 42mA 48-QFN (6x6)
IC LED DRVR LIN I2C 42MA 48QFN Product overview: IS31FL3733B-QFLS4-TR
IC 1216 MATRIX LED DRIVER W/ IND
IC LED DRVR LIN I2C 42MA 48QFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1354224-IS31FL3733B-QFLS4-TR | 2521-IS31FL3733B-QFLS4-DKR-ND | 137-IS31FL3733B-QFLS4-TR | IS31FL3733B-QFLS4-TR | IS31FL3733B-QFLS4-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | 42MA LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Type | Constant Current | Dimmable | |||
| Package Type | 48-WFQFN Exposed Pad | Tape & Reel (TR) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |