Win Source Part Number: 1356836-IS31FL3237-Q
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 46 pct.
Type: Linear
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Package: Tape & Reel
Product Status: Active
Frequency: 31.5kHz
Package / Case: 44-PowerWFQFN
Supplier Device Package: 44-QFN (5x5)
Base Product Number: IS31FL3237
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Internal Switch(s): No
Number of Outputs: 36
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Current - Output / Channel: 38mA
Dimming: PWM
LED Driver IC 36 Output Linear PWM Dimming 38mA 44-QFN (5x5)
LED Driver IC 36 Output Linear PWM Dimming 38mA 44-QFN (5x5)
LED Driver IC 36 Output Linear PWM Dimming 38mA 44-QFN (5x5)
LED DRVR 3.3V/5V 44-Pin QFN EP T/R Product overview: IS31FL3237-QFLS4-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 5V, QFN. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 3.3V, 5V, QFN, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3237-QFLS4
LED Lighting Drivers 36-Channel LED Driver, QFN-44 (5.0mm x 5.0mm), T&R
IC LED DRIVER LIN DIM
IC LED DRVR LIN PWM 38MA 44QFN
36-Channel LED Driver, QFN-44 (5.0mm x 5.0mm), T&R
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1356836-IS31FL3237-QFLS4-TR | 2521-IS31FL3237-QFLS4-TR-ND | 745-IS31FL3237-QFLS4-TR | IS31FL3237-QFLS4-TR | IS31FL3237-QFLS4-TR | IS31FL3237-QFLS4-TR | 67AC3789 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Drivers | 3.3V 5V QFN LED Driver IC | LED Lighting Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 36-Channel Led Driver, Qfn-44 (5.0Mm X 5.0Mm), T&r Integrated Silicon Solution (Issi) |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Package Type | 44-PowerWFQFN | ||||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts |