Manufacturer: ISSI, Integrated Silicon Solution Inc
Win Source Part Number: 875365-IS31FL3236-TQ
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: LED Driver IC 36 Output Linear - I²C Dimming 38mA 48-eTQFP (7x7)
Package: Tray
Package: 48-TQFP Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 48-eTQFP (7x7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: IS31FL3236-TQLS2-ND,
LED Lighting Driver ICs LED driver 36-Channel Product overview: IS31FL3236-TQLS2 from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3236-TQLS2
IC LED DRIVER 36CH CC PWM 48TQFP
LED Lighting Drivers LED driver 36-Channel
IC LED DRVR LIN I2C 38MA 48ETQFP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 875365-IS31FL3236-TQLS2 | 745-IS31FL3236-TQLS2 | IS31FL3236-TQLS2 | IS31FL3236-TQLS2 | IS31FL3236-TQLS2 |
| Product Name | PMIC - PMIC - LED Drivers - IS31FL3236-TQLS2 | LED Driver IC | PMIC - LED Drivers | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | ||||
| Package Type | 48-eTQFP (7x7) | Tray | |||
| Number of Channels | 36 # |