Lumissil Microsystems Integrated Circuits (ICs) - PMIC - LED Drivers IS31FL3218-GRLS2

Description
Win Source Part Number: 1253429-IS31FL3218-G RLS2 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tube Standard Package: 30 Mounting: SMD (SMT) Current - Output / Channel: 38mA Internal Switch(s): Yes Number of Outputs: 18 Dimming: I2C Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lumissil Microsystems Other Names: 2521-IS31FL3218-GRLS 2,706-1410-5,IS31FL3 218-GRLS2,706-1410-5 Base Product Number: IS31FL3218
Request a Quote Datasheet
Description
Win Source Part Number: 1253429-IS31FL3218-G RLS2 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tube Standard Package: 30 Mounting: SMD (SMT) Current - Output / Channel: 38mA Internal Switch(s): Yes Number of Outputs: 18 Dimming: I2C Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lumissil Microsystems Other Names: 2521-IS31FL3218-GRLS 2,706-1410-5,IS31FL3 218-GRLS2,706-1410-5 Base Product Number: IS31FL3218
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253429-IS31FL3218-GRLS2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253429-IS31FL3218-GRLS2
Integrated Circuits (ICs) - PMIC - LED Drivers 1253429-IS31FL3218-GRLS2
Win Source Part Number: 1253429-IS31FL3218-G RLS2 Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tube Standard Package: 30 Mounting: SMD (SMT) Current - Output / Channel: 38mA Internal Switch(s): Yes Number of Outputs: 18 Dimming: I2C Voltage - Supply (Min): 2.7V Voltage - Supply (Max): 5.5V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Lumissil Microsystems Other Names: 2521-IS31FL3218-GRLS 2,706-1410-5,IS31FL3 218-GRLS2,706-1410-5 Base Product Number: IS31FL3218

Win Source Part Number: 1253429-IS31FL3218-GRLS2
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tube
Standard Package: 30
Mounting: SMD (SMT)
Current - Output / Channel: 38mA
Internal Switch(s): Yes
Number of Outputs: 18
Dimming: I2C
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Lumissil Microsystems
Other Names: 2521-IS31FL3218-GRLS2,706-1410-5,IS31FL3218-GRLS2,706-1410-5
Base Product Number: IS31FL3218

Buy Now Datasheet
LED Drivers - 2521-IS31FL3218-GRLS2-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 18 Output Linear I²C Dimming 38mA 24-SOP

LED Driver IC 18 Output Linear I²C Dimming 38mA 24-SOP

Buy Now Datasheet
LED Driver IC - 745-IS31FL3218-GRLS2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
LED Driver 18 Segment 24-Pin SOP Tube Product overview: IS31FL3218-GRLS2 from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3218-GRLS2 can be used for catalog matching and distributor lookup.

LED Driver 18 Segment 24-Pin SOP Tube Product overview: IS31FL3218-GRLS2 from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3218-GRLS2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - IS31FL3218-GRLS2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
IS31FL3218-GRLS2
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers IS31FL3218-GRLS2
IC LED DRVR LIN I2C 38MA 24SOP

IC LED DRVR LIN I2C 38MA 24SOP

Supplier's Site
PMIC - LED Drivers - IS31FL3218-GRLS2 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
IS31FL3218-GRLS2
PMIC - LED Drivers IS31FL3218-GRLS2
IC LED DRIVER 18CH CC PWM 24SOIC

IC LED DRIVER 18CH CC PWM 24SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1253429-IS31FL3218-GRLS2 2521-IS31FL3218-GRLS2-ND 745-IS31FL3218-GRLS2 IS31FL3218-GRLS2 IS31FL3218-GRLS2
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers LED Drivers LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 24-SOIC (0.295", 7.50mm Width)
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - EL7630IWTZ-T7A - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 350 milliamps
View Details
LED Drivers - 642790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Output Power 300 watts
Features RoHS Compliant
View Details
LED Drivers - 620-1087-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts
Output Voltage 4 volts
View Details
4 suppliers
Linear LED Driver IC - BCR320U - Infineon Technologies AG
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Output Current 10 to 250 milliamps
Output Power 1 watts
View Details