LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 10mA 16-WLCSP (1.88x1.8)
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 10mA 16-WLCSP (1.88x1.8)
LED Driver IC 4 Output DC DC Regulator Switched Capacitor (Charge Pump) I²C Dimming 10mA 16-WLCSP (1.88x1.8)
LED Driver 4 Segment 2400uA Supply Current 16-Pin WLCSP T/R Product overview: IS31FL3197-CLS2-TR from Integrated Silicon Solution, Inc. (ISSI) is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2400uA, WLCSP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 2400uA, WLCSP, LED Drivers(ICs). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 745-IS31FL3197-CLS2-
CHARGE PUMP RGBW LED DRIVER WITH
IC LED DRV RGLTR I2C 16WLCSP
CHARGE PUMP RGBW LED DRIVER WITH PROGRAMMABLE SELF-RUNNING PATTERNS, WLCSP-16(1.88MM?1.88
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2521-IS31FL3197-CLS2-TRCT-ND | 745-IS31FL3197-CLS2-TR | IS31FL3197-CLS2-TR | IS31FL3197-CLS2-TR | 89AH8524 |
| Product Name | LED Drivers | 2400uA WLCSP LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Charge Pump Rgbw Led Driver With Programmable Self-Running Patterns, Wlcsp-16(1.88Mm?1.88Mm), T&r Integrated Silicon Solution (Issi) |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2 to 3.3 volts | 2 to 3.3 volts | |||
| Output Current | 10 milliamps | 10 milliamps |