IC LED DRV RGLTR PWM SOT23-6
LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 1.2A (Switch) SOT-23-6
IC LED DRV RGLTR PWM SOT23-6
Win Source Part Number: 1355231-IS31BL3508B-
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 48 pct.
Type: DC DC Regulator
MSL Level: 3 (168 Hours)
Mfr: Lumissil Microsystems
Product Status: Active
Frequency: 1MHz
Package / Case: SOT-23-6
Supplier Device Package: SOT-23-6
Base Product Number: IS31BL3508
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Backlight
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Step-Up (Boost)
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Voltage - Output: 38V
Current - Output / Channel: 1.2A (Switch)
Dimming: Analog, PWM
IC LED DRV RGLTR PWM SOT23-6
IC MOSFET SW 40V STEP-UP SOT23-6
LED Lighting Drivers 40V Stepup converter w/int. MOSFET
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 2521-IS31BL3508B-STLS2-TRDKR-ND | 1355231-IS31BL3508B-STLS2-TR | IS31BL3508B-STLS2-TR | IS31BL3508B-STLS2-TR | IS31BL3508B-STLS2-TR |
| Product Name | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | LED Lighting Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |||
| Output Voltage | 38 volts | 38 volts | |||
| Output Current | 1200 milliamps | 1200 milliamps |