Win Source Part Number: 1356819-IS31BL3232-D
Category: Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 44 pct.
Type: DC DC Regulator
MSL Level: 1 (Unlimited)
Mfr: Lumissil Microsystems
Package: Tape & Reel
Product Status: Active
Package / Case: 10-WFDFN Exposed Pad
Supplier Device Package: 10-DFN (3x3)
Base Product Number: IS31BL3232
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
Applications: Backlight, Camera Flash
REACH Status: REACH Unaffected
ECCN: EAR99
Topology: Switched Capacitor (Charge Pump)
Internal Switch(s): Yes
Number of Outputs: 1
Voltage - Supply (Min): 2.7V
Voltage - Supply (Max): 5.5V
Current - Output / Channel: 1.2A (Flash)
IC LED DRIVER RGLTR 1.2A 10DFN Product overview: IS31BL3232-DLS2-TR from Lumissil Microsystems is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 1.2A, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-IS31BL3232-DLS2-
LED Lighting Drivers Camera Flash LED Driver
IC LED DRIVER RGLTR 1.2A 10DFN
IC LED DRIVER RGLTR 1.2A 10DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1356819-IS31BL3232-DLS2-TR | 137-IS31BL3232-DLS2-TR | IS31BL3232-DLS2-TR | IS31BL3232-DLS2-TR | IS31BL3232-DLS2-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | 1.2A LED Driver IC | LED Lighting Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) |