Lumissil Microsystems LED Drivers IS31BL3231-DLS2-TR

Description
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 750mA (Flash) 10-DFN (3x3)
Description
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 750mA (Flash) 10-DFN (3x3)
Datasheet
Datasheet Summary
Powered by GS/AI

The IS31BL3231-DLS2-TR is a current-regulated charge pump LED driver designed for high brightness LED applications, particularly in camera flash and torch modes. It operates within a voltage range of 2.7V to 5.5V and can deliver output currents up to 750mA in Flash Mode, with adjustable current settings. The device features automatic switching between linear and boost modes, ensuring consistent LED current regardless of forward voltage variations. Efficiency in Torch Mode can reach up to 90%, and the driver includes built-in protections against thermal overload, short circuits, and over-voltage conditions. The IS31BL3231 is packaged in a compact DFN-10 (3mm x 3mm) format, making it suitable for space-constrained applications. It is ideal for use in cellular phones and various lighting applications, requiring minimal external components and no external inductor.

Datasheet Summary
Powered by GS/AI

The IS31BL3231-DLS2-TR is a current-regulated charge pump LED driver designed for high brightness LED applications, particularly in camera flash and torch modes. It operates within a voltage range of 2.7V to 5.5V and can deliver output currents up to 750mA in Flash Mode, with adjustable current settings. The device features automatic switching between linear and boost modes, ensuring consistent LED current regardless of forward voltage variations. Efficiency in Torch Mode can reach up to 90%, and the driver includes built-in protections against thermal overload, short circuits, and over-voltage conditions. The IS31BL3231 is packaged in a compact DFN-10 (3mm x 3mm) format, making it suitable for space-constrained applications. It is ideal for use in cellular phones and various lighting applications, requiring minimal external components and no external inductor.

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - IS31BL3231-DLS2-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 750mA (Flash) 10-DFN (3x3)

LED Driver IC 1 Output DC DC Regulator Switched Capacitor (Charge Pump) Dimming 750mA (Flash) 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number IS31BL3231-DLS2-TR
Product Name LED Drivers
Number of Outputs 1; 1
Output Configuration Inverting; Switched Capacitor (Charge Pump)
Output Current 0.7500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC2351QDBG4 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 3 to 3.6 volts
Switching Frequency 100000 kHz
View Details
 - 74HCT366PW-Q100,11 - Rochester Electronics
Specs
Package Type SOT403
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - CY28353OXC-2 - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 170000 kHz
View Details