IC AMP CLASS AB MONO 1.15W 8MSOP
Amplifier IC 1-Channel (Mono) Class AB 8-MSOP
IC AMP CLASS AB MONO 1.15W 8MSOP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | IS31AP4996-SLS2-TR | IS31AP4996-SLS2-TR | IS31AP4996-SLS2-TR |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| Life Cycle Stage | Active |