The IS25LP040E-JBLE-TR is a 4Mbit (512Kbyte) serial flash memory device from Quarktwin Technology Ltd., designed for low power consumption and high performance. It operates with a single voltage supply ranging from 2.30V to 3.60V and features a low active read current of 6 mA, standby current of 17 µA, and deep power down current of 3 µA. The device supports a wide temperature range, with extended grades from -40°C to +105°C and automotive grades from -40°C to +125°C. This memory device utilizes a 4-wire SPI interface and supports standard SPI, Multi-I/O SPI, and Quad Peripheral Interface (QPI) modes, allowing for data transfer rates of up to 104MHz, which can achieve equivalent clock rates of 416MHz. It features a flexible memory architecture with programmable pages of 256 bytes, supporting up to 100,000 erase/program cycles and over 20 years of data retention. The IS25LP040E-JBLE-TR includes advanced security features such as software and hardware write protection, a dedicated security area, and a unique 128-bit ID for each device. It is available in various package types, including 8-pin SOIC and WSON configurations, making it suitable for applications requiring compact design and efficient memory access.
IC FLASH 1MBIT SPI QUAD 65NM 8SO
IC FLASH 4MBIT SPI/QUAD 8SOIC
FLASH - NOR Memory IC 4Mbit SPI - Quad I/O, QPI 104 MHz 8 ns 8-SOIC
| Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | IS25LP040E-JBLE-TR | IS25LP040E-JBLE-TR | IS25LP040E-JBLE-TR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Flash; Flash | Flash; Non-Volatile | Flash; FLASH |
| Access Time | 8 ns | 8 ns | |
| Density | 4000 kbits | 4000 kbits | 4000 kbits |
| Cycle Time | 8 ns |