Integrated Silicon Solution, Inc. Memory IS25LP032D-JBLA3-TR

Description
IC FLASH 32MBIT SPI/QUAD 8SOIC
Request a Quote Datasheet
Description
IC FLASH 32MBIT SPI/QUAD 8SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 706-IS25LP032D-JBLA3-TR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Buy Now Datasheet
Memory - 706-IS25LP032D-JBLA3-TRCT-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Buy Now Datasheet
Memory - 706-IS25LP032D-JBLA3-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
IC FLASH 32MBIT SPI/QUAD 8SOIC

IC FLASH 32MBIT SPI/QUAD 8SOIC

Buy Now Datasheet
32Mb Memory IC and Storage Component - 774-IS25LP032D-JBLA3-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32Mb Memory IC and Storage Component
774-IS25LP032D-JBLA3-TR
32Mb Memory IC and Storage Component 774-IS25LP032D-JBLA3-TR
32Mb QSPI, 8-pin SOP 208Mil, RoH Product overview: IS25LP032D-JBLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP032D-JBLA3 -TR can be used for catalog matching and distributor lookup.

32Mb QSPI, 8-pin SOP 208Mil, RoH Product overview: IS25LP032D-JBLA3-TR from Integrated Silicon Solution, Inc. (ISSI) is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32Mb. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 32Mb, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-IS25LP032D-JBLA3-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
IS25LP032D-JBLA3-TR
Integrated Circuits (ICs) - Memory - Memory IS25LP032D-JBLA3-TR
32Mb QSPI, 8-pin SOP 208Mil, RoH

32Mb QSPI, 8-pin SOP 208Mil, RoH

Supplier's Site
32Mb QSPI, 8-pin SOP 208Mil, RoH

32Mb QSPI, 8-pin SOP 208Mil, RoH

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 706-IS25LP032D-JBLA3-TR-ND 774-IS25LP032D-JBLA3-TR IS25LP032D-JBLA3-TR IS25LP032D-JBLA3-TR
Product Name Memory 32Mb Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category Flash Flash; Non-Volatile FLASH - NOR (SLC)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Density 32000 kbits 32000 kbits 32000 kbits 32000 kbits
Package Type SOIC; "8-SOIC (0.209"", 5.30mm Width)" SOIC; 8-SOIC (0.209", 5.30mm Width)
Supply Voltage 2.3V ~ 3.6V -3.3V; 2.3 Surface Mount 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

 - 54S288AJ/B - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers
Memory IC and Storage Component - 774-JBP28S42MJ - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category PROM
Access Time 70 ns
Operating Temperature -55 C (-67 F)
View Details
4 suppliers
Memory - 5962-9459901MYA - ODG (Origin Data Global)
Infineon Technologies AG
Specs
Memory Category NVSRAM (Non-Volatile SRAM); SRAM Chip
Access Time 55 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details