Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
INTEGRATED DEVICE TECHNOLOGY
ZSSC4165DE4R -- SENSOR INTERFACE
Integrated Device Technology
Sensor Interface
ZSSC4165DE4R
Description
Sensor Interface PQFN / 24 / 4X4MM S1 - TAPE&REEL - 13"
Datasheet
Description
Sensor Interface PQFN / 24 / 4X4MM S1 - TAPE&REEL - 13"
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Sensor Interface
ZSSC4165DE4R
Sensor Interface
ZSSC4165DE4R
Sensor Interface PQFN / 24 / 4X4MM S1 - TAPE&REEL - 13"
Sensor Interface PQFN / 24 / 4X4MM S1 - TAPE&REEL - 13"
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
IC Interfaces
Product Number
ZSSC4165DE4R
Product Name
Sensor Interface
Features
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Skyworks Solutions, Inc.
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules
SI2435-E-FT
Specs
Device Type
Sensor Interface
Supply Voltage
Other; 3.3V
Package Type
SSOP
View Details
5
suppliers
Allegro MicroSystems Inc.
Sensor and Detector Interfaces
A5366CA-T
Specs
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6
suppliers
WAGO
Serial interface - Serial Interface RS-232/485/422
750-1652
Specs
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Infineon Technologies AG
Power Switch ICs
BTS70061EPPXUMA1
Specs
Features
RoHS
Package Type
TSDSO
View Details