Infineon Technologies AG Power - Power Supply ICs - OPTIREG™ SBC - Multi-CAN Power+ SBC - TLE9278-3BQX TLE9278-3BQX

Description
A high-efficient switch mode power supply (SMPS) buck regulator provides an external 5.0 V output voltage at up to 750 mA, while an additional DC/DC boost converter supports applications or conditions at low input supply voltages. The device is controlled and monitored via a 16-bit serial peripheral interface (SPI). Additional features include a time-out/window watchdog circuit with reset, fail output and undervoltage reset. The device offers low-power modes in order to support applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via LIN/CAN bus, via the bi-level sensitive monitoring/wake-up input as well as via the timer. The TLE9278-3BQX is offered in a very small footprint, exposed pad PG-VQFN-48 (7 x 7 mm2) power package. Summary of Features SMPS with integrated switches supplying up to 750 mA (DC/DC buck) with 5.0 V output voltage DC/DC Boost converter for low supply voltage with integrated switch at 6.7 V, 8 V, 10 V and 12 V Low dropout voltage regulator with external PNP device with configurable output voltages of0 V, 3.3 V, 1.8 V and 1.2 V, protected for off-board usage Very low quiescent current consumption in Stop and Sleep mode Dedicated pin for I/O voltage supply selection Four CAN transceivers compliant to CAN flexible data-rate (FD) ISO 11898-2: 2016 standard up to 5 Mbit/s Partial networking (PN) supported One universal high voltage wake input for voltage level monitoring including wake-up capability Cyclic wake feature via an integrated timer Reset output to ensure stable supply to the MCU Fail output to activate external load in case of detected system malfunctions Output voltage supervision functions in all output supply voltages Fast battery voltage monitoring feature 16-bit Serial peripheral interface (SPI) Overtemperature and short-circuit protection feature Wide input voltage and temperature range Software compatibility with other SBC family members of the TLE926x and TLE927x families Green product (RoHS compliant) & AEC qualified 7 x 7 mm2 PG-VQFN-48 package Potential Applications Gateways Body control modules Driver assistance Chassis control Family Overview For different output voltage and package variants please Click here Applications Automotive body control module (BCM) Automotive gateway Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles Designers who used this product also designed with SAL-TC275TP-64F200N DC | AURIX™ Family – TC27xT BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS7006-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9351BVSJ | Automotive CAN transceivers TLE9273QX | OPTIREG™ DCDC SBC TLE9371VSJ | Automotive CAN transceivers BTS3011TE | HITFET™ + 12V | automotive low-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE4291E | OPTIREG™ linear voltage regulators (LDO) SAL-TC275TP-64F200N DC | AURIX™ Family – TC27xT BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS7006-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9351BVSJ | Automotive CAN transceivers TLE9273QX | OPTIREG™ DCDC SBC TLE9371VSJ | Automotive CAN transceivers BTS3011TE | HITFET™ + 12V | automotive low-side switch 1 2 3
Request a Quote Datasheet
Description
A high-efficient switch mode power supply (SMPS) buck regulator provides an external 5.0 V output voltage at up to 750 mA, while an additional DC/DC boost converter supports applications or conditions at low input supply voltages. The device is controlled and monitored via a 16-bit serial peripheral interface (SPI). Additional features include a time-out/window watchdog circuit with reset, fail output and undervoltage reset. The device offers low-power modes in order to support applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via LIN/CAN bus, via the bi-level sensitive monitoring/wake-up input as well as via the timer. The TLE9278-3BQX is offered in a very small footprint, exposed pad PG-VQFN-48 (7 x 7 mm2) power package. Summary of Features SMPS with integrated switches supplying up to 750 mA (DC/DC buck) with 5.0 V output voltage DC/DC Boost converter for low supply voltage with integrated switch at 6.7 V, 8 V, 10 V and 12 V Low dropout voltage regulator with external PNP device with configurable output voltages of0 V, 3.3 V, 1.8 V and 1.2 V, protected for off-board usage Very low quiescent current consumption in Stop and Sleep mode Dedicated pin for I/O voltage supply selection Four CAN transceivers compliant to CAN flexible data-rate (FD) ISO 11898-2: 2016 standard up to 5 Mbit/s Partial networking (PN) supported One universal high voltage wake input for voltage level monitoring including wake-up capability Cyclic wake feature via an integrated timer Reset output to ensure stable supply to the MCU Fail output to activate external load in case of detected system malfunctions Output voltage supervision functions in all output supply voltages Fast battery voltage monitoring feature 16-bit Serial peripheral interface (SPI) Overtemperature and short-circuit protection feature Wide input voltage and temperature range Software compatibility with other SBC family members of the TLE926x and TLE927x families Green product (RoHS compliant) & AEC qualified 7 x 7 mm2 PG-VQFN-48 package Potential Applications Gateways Body control modules Driver assistance Chassis control Family Overview For different output voltage and package variants please Click here Applications Automotive body control module (BCM) Automotive gateway Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles Designers who used this product also designed with SAL-TC275TP-64F200N DC | AURIX™ Family – TC27xT BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS7006-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9351BVSJ | Automotive CAN transceivers TLE9273QX | OPTIREG™ DCDC SBC TLE9371VSJ | Automotive CAN transceivers BTS3011TE | HITFET™ + 12V | automotive low-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE4291E | OPTIREG™ linear voltage regulators (LDO) SAL-TC275TP-64F200N DC | AURIX™ Family – TC27xT BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS7006-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9351BVSJ | Automotive CAN transceivers TLE9273QX | OPTIREG™ DCDC SBC TLE9371VSJ | Automotive CAN transceivers BTS3011TE | HITFET™ + 12V | automotive low-side switch 1 2 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power - Power Supply ICs - OPTIREG™ SBC - Multi-CAN Power+ SBC - TLE9278-3BQX - TLE9278-3BQX - Infineon Technologies AG
Neubiberg, Germany
Power - Power Supply ICs - OPTIREG™ SBC - Multi-CAN Power+ SBC - TLE9278-3BQX
TLE9278-3BQX
Power - Power Supply ICs - OPTIREG™ SBC - Multi-CAN Power+ SBC - TLE9278-3BQX TLE9278-3BQX
A high-efficient switch mode power supply (SMPS) buck regulator provides an external 5.0 V output voltage at up to 750 mA, while an additional DC/DC boost converter supports applications or conditions at low input supply voltages. The device is controlled and monitored via a 16-bit serial peripheral interface (SPI). Additional features include a time-out/window watchdog circuit with reset, fail output and undervoltage reset. The device offers low-power modes in order to support applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via LIN/CAN bus, via the bi-level sensitive monitoring/wake-up input as well as via the timer. The TLE9278-3BQX is offered in a very small footprint, exposed pad PG-VQFN-48 (7 x 7 mm2) power package. Summary of Features SMPS with integrated switches supplying up to 750 mA (DC/DC buck) with 5.0 V output voltage DC/DC Boost converter for low supply voltage with integrated switch at 6.7 V, 8 V, 10 V and 12 V Low dropout voltage regulator with external PNP device with configurable output voltages of0 V, 3.3 V, 1.8 V and 1.2 V, protected for off-board usage Very low quiescent current consumption in Stop and Sleep mode Dedicated pin for I/O voltage supply selection Four CAN transceivers compliant to CAN flexible data-rate (FD) ISO 11898-2: 2016 standard up to 5 Mbit/s Partial networking (PN) supported One universal high voltage wake input for voltage level monitoring including wake-up capability Cyclic wake feature via an integrated timer Reset output to ensure stable supply to the MCU Fail output to activate external load in case of detected system malfunctions Output voltage supervision functions in all output supply voltages Fast battery voltage monitoring feature 16-bit Serial peripheral interface (SPI) Overtemperature and short-circuit protection feature Wide input voltage and temperature range Software compatibility with other SBC family members of the TLE926x and TLE927x families Green product (RoHS compliant) & AEC qualified 7 x 7 mm2 PG-VQFN-48 package Potential Applications Gateways Body control modules Driver assistance Chassis control Family Overview For different output voltage and package variants please Click here Applications Automotive body control module (BCM) Automotive gateway Domain controller for ADAS and autonomous driving On-board charging (OBC) for electric vehicles Designers who used this product also designed with SAL-TC275TP-64F200N DC | AURIX™ Family – TC27xT BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS7006-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9351BVSJ | Automotive CAN transceivers TLE9273QX | OPTIREG™ DCDC SBC TLE9371VSJ | Automotive CAN transceivers BTS3011TE | HITFET™ + 12V | automotive low-side switch BTS3125EJ | HITFET™ + 12V | automotive low-side switch TLE4291E | OPTIREG™ linear voltage regulators (LDO) SAL-TC275TP-64F200N DC | AURIX™ Family – TC27xT BTS3050EJ | HITFET™ + 12V | automotive low-side switch BTS7006-1EPP | PROFET™ +2 12V | automotive smart high-side switch BTS7200-2EPA | PROFET™ +2 12V | automotive smart high-side switch TLE9351BVSJ | Automotive CAN transceivers TLE9273QX | OPTIREG™ DCDC SBC TLE9371VSJ | Automotive CAN transceivers BTS3011TE | HITFET™ + 12V | automotive low-side switch 1 2 3

A high-efficient switch mode power supply (SMPS) buck regulator provides an external 5.0 V output voltage at up to 750 mA, while an additional DC/DC boost converter supports applications or conditions at low input supply voltages. The device is controlled and monitored via a 16-bit serial peripheral interface (SPI). Additional features include a time-out/window watchdog circuit with reset, fail output and undervoltage reset. The device offers low-power modes in order to support applications that are connected permanently to the battery. A wake-up from the low-power mode is possible via LIN/CAN bus, via the bi-level sensitive monitoring/wake-up input as well as via the timer. The TLE9278-3BQX is offered in a very small footprint, exposed pad PG-VQFN-48 (7 x 7 mm2) power package.


Summary of Features

  • SMPS with integrated switches supplying up to 750 mA (DC/DC buck) with 5.0 V output voltage
  • DC/DC Boost converter for low supply voltage with integrated switch at 6.7 V, 8 V, 10 V and 12 V
  • Low dropout voltage regulator with external PNP device with configurable output voltages of0 V, 3.3 V, 1.8 V and 1.2 V, protected for off-board usage
  • Very low quiescent current consumption in Stop and Sleep mode
  • Dedicated pin for I/O voltage supply selection
  • Four CAN transceivers compliant to CAN flexible data-rate (FD) ISO 11898-2: 2016 standard up to 5 Mbit/s
  • Partial networking (PN) supported
  • One universal high voltage wake input for voltage level monitoring including wake-up capability
  • Cyclic wake feature via an integrated timer
  • Reset output to ensure stable supply to the MCU
  • Fail output to activate external load in case of detected system malfunctions
  • Output voltage supervision functions in all output supply voltages
  • Fast battery voltage monitoring feature
  • 16-bit Serial peripheral interface (SPI)
  • Overtemperature and short-circuit protection feature
  • Wide input voltage and temperature range
  • Software compatibility with other SBC family members of the TLE926x and TLE927x families
  • Green product (RoHS compliant) & AEC qualified
  • 7 x 7 mm2 PG-VQFN-48 package

Potential Applications

  • Gateways
  • Body control modules
  • Driver assistance
  • Chassis control

Family Overview


For different output voltage and package variants please Click here


Applications

  • Automotive body control module (BCM)
  • Automotive gateway
  • Domain controller for ADAS and autonomous driving
  • On-board charging (OBC) for electric vehicles

Designers who used this product also designed with


  • SAL-TC275TP-64F200N DC |
    AURIX™ Family – TC27xT
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS7006-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9351BVSJ |
    Automotive CAN transceivers
  • TLE9273QX |
    OPTIREG™ DCDC SBC
  • TLE9371VSJ |
    Automotive CAN transceivers
  • BTS3011TE |
    HITFET™ + 12V | automotive low-side switch
  • BTS3125EJ |
    HITFET™ + 12V | automotive low-side switch
  • TLE4291E |
    OPTIREG™ linear voltage regulators (LDO)
  • SAL-TC275TP-64F200N DC |
    AURIX™ Family – TC27xT
  • BTS3050EJ |
    HITFET™ + 12V | automotive low-side switch
  • BTS7006-1EPP |
    PROFET™ +2 12V | automotive smart high-side switch
  • BTS7200-2EPA |
    PROFET™ +2 12V | automotive smart high-side switch
  • TLE9351BVSJ |
    Automotive CAN transceivers
  • TLE9273QX |
    OPTIREG™ DCDC SBC
  • TLE9371VSJ |
    Automotive CAN transceivers
  • BTS3011TE |
    HITFET™ + 12V | automotive low-side switch

1
2
3

Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category IC Power Supplies
Product Number TLE9278-3BQX
Product Name Power - Power Supply ICs - OPTIREG™ SBC - Multi-CAN Power+ SBC - TLE9278-3BQX
Package Type Other; PG-VQFN-48
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Modules - AHE2812D/CHB - 1031494-AHE2812D/CHB - Win Source Electronics
Specs
Output Power 20 watts
View Details
AC-DC PWM-PFC Controller, PFC-CCM (continuous conduction mode) ICs - ICE3PCS01G - Infineon Technologies AG
Specs
Package Type Other; PG-DSO-14
IQ 3.80E-4 amps
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
2 suppliers
 - TLE42502GHTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type Other; PG-SCT595-5
View Details
Power - Power Supply ICs - OPTIREG™ SBC - Lite SBC - TLE9461ES V33 - TLE9461ES V33 - Infineon Technologies AG
Specs
Package Type Other; PG-TSDSO-24
Output Voltage 3.3 volts
View Details