Rochester Electronics Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJQLPGMQ1 DRV5033AJQLPGMQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 917241-DRV5033AJQLPG MQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 Short Body Mounting: Through Hole Categories: Sensors Case / Package: TO-92-3 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 917241-DRV5033AJQLPG MQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 Short Body Mounting: Through Hole Categories: Sensors Case / Package: TO-92-3 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJQLPGMQ1 - 917241-DRV5033AJQLPGMQ1 - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJQLPGMQ1
917241-DRV5033AJQLPGMQ1
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJQLPGMQ1 917241-DRV5033AJQLPGMQ1
Manufacturer: Texas Instruments Win Source Part Number: 917241-DRV5033AJQLPG MQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3 Package: Bulk Package: TO-226-3, TO-92-3 Short Body Mounting: Through Hole Categories: Sensors Case / Package: TO-92-3 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 1

Manufacturer: Texas Instruments
Win Source Part Number: 917241-DRV5033AJQLPGMQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Omnipolar Switch Open Drain Hall Effect TO-92-3
Package: Bulk
Package: TO-226-3, TO-92-3 Short Body
Mounting: Through Hole
Categories: Sensors
Case / Package: TO-92-3
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Magnetic Sensor Chips
Product Number 917241-DRV5033AJQLPGMQ1
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJQLPGMQ1
Sensor Type Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - A1323EUA - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Packing Method Bulk; Bulk
Input Voltage 4.5 to 5.5 volts
View Details
2 suppliers
Specs
Sensor Type Magnetic
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Input Voltage 3 to 32 volts
View Details
Specs
Sensor Type Force; Magnetic
Applications Consumer; Industrial
Package / Mounting Bare Die; 80-Pin LGA (MLP)
View Details
Specs
Sensor Type Magnetic
Packing Method Tube; Tube
Input Voltage 4.5 to 30 volts
View Details