The XUL is an Ultra Precision LVDS Crystal Oscillator with 300 fs typical phase jitter over 12kHz to 20 MHz bandwidth. Available in a wide frequency range from 16kHz to 1500MHz, the IDT XUL Series Crystal Oscillator utilizes a family of proprietary ASICs, with a key focus on noise reduction technologies. The 4th order Delta Sigma Modulator reduces noise to the levels that are comparable to traditional Bulk Quartz and SAW oscillators. With short lead-time, low cost, low noise, wide frequency range, excellent ambient performance, the XUL is an excellent choice over the conventional technologies. The XUL has stabilities as tight as +/- 20ppm with extremely quick delivery for both standard and custom frequencies.
| Integrated Device Technology | |
|---|---|
| Product Category | Oscillators |
| Product Number | XUL530125.000JS6I8 |
| Product Name | LVDS Crystal Oscillator |
| Package / Form Factor | Surface Mount; CLCC |
| Features / Standards | Lead-Free |
| Frequency | 0.0160 to 1500 MHz |
| Frequency Stability | 100 ppm |