Texas Instruments Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CPWR TLC555CPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 032691-TLC555CPWR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 15 V Operating Supply Current: 360μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 032691-TLC555CPWR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 15 V Operating Supply Current: 360μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CPWR - 032691-TLC555CPWR - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CPWR
032691-TLC555CPWR
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CPWR 032691-TLC555CPWR
Manufacturer: Texas Instruments Win Source Part Number: 032691-TLC555CPWR Packaging: Reel - TR Type: 555 Type, Timer/Oscillator (Single) Mounting: Surface Mount Frequency: 2.1MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 15 V Operating Supply Current: 360μA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 032691-TLC555CPWR
Packaging: Reel - TR
Type: 555 Type, Timer/Oscillator (Single)
Mounting: Surface Mount
Frequency: 2.1MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 15 V
Operating Supply Current: 360μA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Programmable Timers and Oscillators - TLC555CPWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Programmable Timers and Oscillators
TLC555CPWR
Programmable Timers and Oscillators TLC555CPWR
555 Type, Timer/Oscillator (Single) IC 2.1MHz 14-TSSOP

555 Type, Timer/Oscillator (Single) IC 2.1MHz 14-TSSOP

Buy Now
Clock/Timing - Programmable Timers and Oscillators - TLC555CPWR - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Programmable Timers and Oscillators
TLC555CPWR
Clock/Timing - Programmable Timers and Oscillators TLC555CPWR
IC OSC SGL TIMER 2.1MHZ 14TSSOP

IC OSC SGL TIMER 2.1MHZ 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Oscillators Oscillators Oscillators
Product Number 032691-TLC555CPWR TLC555CPWR TLC555CPWR
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC555CPWR Programmable Timers and Oscillators Clock/Timing - Programmable Timers and Oscillators
Oscillator Type 555 Type, Timer/Oscillator (Single) 555 Type, Timer/Oscillator (Single)
Package / Form Factor Surface Mount; 14-TSSOP Surface Mount; 14-TSSOP (0.173\", 4.40mm Width) Surface Mount; Surface Mount
Frequency 2.1 MHz 2.1 MHz 2.1 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-2033-200-AU - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers
VCO / SURF MOUNT / RoHS - ROS-890CR+ - Mini-Circuits
Specs
Oscillator Type VCO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Oscillators - 296-LMK6CE02500CDLFRTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-VDFN
Frequency Stability 25 ppm
View Details
2 suppliers