Integrated Device Technology Linear - Linear - Video Processing - VS421APAG VS421APAG

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 799203-VS421APAG Packaging: Tube Type: Video Switch Package: 48-TFSOP (0.240", 6.10mm Width) Applications: HDMI Mounting: SMD Part Status: Obsolete(EOL) Family Name: VS421 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): VS421APAG8; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 799203-VS421APAG Packaging: Tube Type: Video Switch Package: 48-TFSOP (0.240", 6.10mm Width) Applications: HDMI Mounting: SMD Part Status: Obsolete(EOL) Family Name: VS421 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): VS421APAG8; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Video Processing - VS421APAG - 799203-VS421APAG - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - VS421APAG
799203-VS421APAG
Linear - Linear - Video Processing - VS421APAG 799203-VS421APAG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 799203-VS421APAG Packaging: Tube Type: Video Switch Package: 48-TFSOP (0.240", 6.10mm Width) Applications: HDMI Mounting: SMD Part Status: Obsolete(EOL) Family Name: VS421 Categories: Integrated Circuits (ICs) Manufacturer Package: 48-TSSOP Alternative Parts (Cross-Reference): VS421APAG8; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 799203-VS421APAG
Packaging: Tube
Type: Video Switch
Package: 48-TFSOP (0.240", 6.10mm Width)
Applications: HDMI
Mounting: SMD
Part Status: Obsolete(EOL)
Family Name: VS421
Categories: Integrated Circuits (ICs)
Manufacturer Package: 48-TSSOP
Alternative Parts (Cross-Reference): VS421APAG8;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Video Processor ICs
Product Number 799203-VS421APAG
Product Name Linear - Linear - Video Processing - VS421APAG
Mounting Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 7877668 - RS Components, Ltd.
Specs
Package/Case Qfn
View Details
Integrated Circuits (ICs) - Linear - Video Processing - 1260271-SI2185-A10-GMR - Win Source Electronics
Specs
Mounting Surface Mount (SMT)
Package/Case 48-VFQFN Exposed Pad
Interface Serial; Serial
View Details
4 suppliers
Output Capacitor-less Video Drivers - BH76816FVM - ROHM Semiconductor GmbH
Specs
Interface PORT
Supply Voltage 2.5 to 3.45 volts
View Details