Integrated Device Technology 26BIT TSSOP Logic IC SSTVA16859AG

Description
IC BUFFER DDR 13-26BIT 64-TSSOP / Registered Buffer Single-Element 13-CH CMOS 64-Pin TSSOP Tube Product overview: SSTVA16859AG from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVA16859AG can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC BUFFER DDR 13-26BIT 64-TSSOP / Registered Buffer Single-Element 13-CH CMOS 64-Pin TSSOP Tube Product overview: SSTVA16859AG from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVA16859AG can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
26BIT TSSOP Logic IC - 703-SSTVA16859AG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
26BIT TSSOP Logic IC
703-SSTVA16859AG
26BIT TSSOP Logic IC 703-SSTVA16859AG
IC BUFFER DDR 13-26BIT 64-TSSOP / Registered Buffer Single-Element 13-CH CMOS 64-Pin TSSOP Tube Product overview: SSTVA16859AG from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVA16859AG can be used for catalog matching and distributor lookup.

IC BUFFER DDR 13-26BIT 64-TSSOP / Registered Buffer Single-Element 13-CH CMOS 64-Pin TSSOP Tube Product overview: SSTVA16859AG from Integrated Device Technology (IDT) is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26BIT, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 26BIT, TSSOP, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SSTVA16859AG can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Specialty Logic - SSTVA16859AG - 795487-SSTVA16859AG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SSTVA16859AG
795487-SSTVA16859AG
Logic - Logic - Specialty Logic - SSTVA16859AG 795487-SSTVA16859AG
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 795487-SSTVA16859AG Packaging: Tube Operating Temperature Range: 0°C ~ 70°C Package: 64-TFSOP (0.240", 6.10mm Width) Mounting: SMD Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR Supply Voltage: 2.3 V ~ 2.7 V Part Status: Obsolete(EOL) Resolution: 13, 26 Family Name: SSTVA16859A Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TSSOP Alternative Parts (Cross-Reference): PI74SSTV16859AE; PI74SSTVF16859A; CY2SSTV16859ZCT; PI74SSTVF16859AE; Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 795487-SSTVA16859AG
Packaging: Tube
Operating Temperature Range: 0°C ~ 70°C
Package: 64-TFSOP (0.240", 6.10mm Width)
Mounting: SMD
Logic Type: Registered Buffer with SSTL_2 Compatible I/O for DDR
Supply Voltage: 2.3 V ~ 2.7 V
Part Status: Obsolete(EOL)
Resolution: 13, 26
Family Name: SSTVA16859A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TSSOP
Alternative Parts (Cross-Reference): PI74SSTV16859AE; PI74SSTVF16859A; CY2SSTV16859ZCT; PI74SSTVF16859AE;
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 703-SSTVA16859AG 795487-SSTVA16859AG
Product Name 26BIT TSSOP Logic IC Logic - Logic - Specialty Logic - SSTVA16859AG
Gate Type Buffer/Driver Registered Buffer with SSTL_2 Compatible I/O for DDR
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 8228657P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details
Dual 2-input OR gate - 74AHC2G32DC,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
7 suppliers
Logic IC - 770-100102FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type OR; NOR
Logic Family 100K
Inputs 2
View Details
3 suppliers