Texas Instruments CD54HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker CD54HC280F3A

Description
High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker 14-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker 14-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CD54HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker - CD54HC280F3A - Texas Instruments
Dallas, TX, United States
CD54HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker
CD54HC280F3A
CD54HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker CD54HC280F3A
High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker 14-CDIP -55 to 125

High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker 14-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers
CD54HC280F3A
Integrated Circuits (ICs) - Logic - Parity Generators and Checkers CD54HC280F3A
HIGH SPEED CMOS LOGIC 9-BIT ODD/

HIGH SPEED CMOS LOGIC 9-BIT ODD/

Supplier's Site
Parity Generators and Checkers - CD54HC280F3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Parity Generators and Checkers
CD54HC280F3A
Parity Generators and Checkers CD54HC280F3A
Parity Generator 9 14-CDIP

Parity Generator 9 14-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Parity Checkers and Generators Parity Checkers and Generators Parity Checkers and Generators
Product Number CD54HC280F3A CD54HC280F3A CD54HC280F3A
Product Name CD54HC280 High Speed CMOS Logic 9-Bit Odd/Even Parity Generator/Checker Integrated Circuits (ICs) - Logic - Parity Generators and Checkers Parity Generators and Checkers
Number of Bits 2
Supply Voltage Other; 2 Other Other; 2 V ~ 6 V
Package Type Other; CDIP DIP; Other; 14-CDIP (0.300\", 7.62mm)
Logic Family HC
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC280 9-Bit Odd/Even Parity Generator/Checker - CD74AC280E - Texas Instruments
Specs
Number of Bits 2
Supply Voltage 1.5V; 5V; Other; 5.5
Package Type Other; PDIP,SOIC
View Details
6 suppliers
SN54LS280 9-Bit Odd/Even Parity Generators/Checkers - M38510/32901BDA - Texas Instruments
Specs
Number of Bits 2
Supply Voltage Other; 4.75
Package Type Other; CDIP,CFP,LCCC
View Details
Parity Generators and Checkers - 54F280DC - Quarktwin Technology Ltd.
Specs
Supply Voltage Other; 4.75 V ~ 5.25 V
Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers