Rochester Electronics Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC4066DB/S400 74HC4066DB/S400

Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040354-74HC4066DB/S 400 Categories: Logic - Signal Switches,Multiplexer s,Decoders Alternative Parts (Cross-Reference): 74HC4066DB/S40074HC4 066DBS400; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040354-74HC4066DB/S 400 Categories: Logic - Signal Switches,Multiplexer s,Decoders Alternative Parts (Cross-Reference): 74HC4066DB/S40074HC4 066DBS400; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC4066DB/S400 - 1040354-74HC4066DB/S400 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC4066DB/S400
1040354-74HC4066DB/S400
Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC4066DB/S400 1040354-74HC4066DB/S400
Manufacturer: Rochester Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1040354-74HC4066DB/S 400 Categories: Logic - Signal Switches,Multiplexer s,Decoders Alternative Parts (Cross-Reference): 74HC4066DB/S40074HC4 066DBS400; Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage

Manufacturer: Rochester Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1040354-74HC4066DB/S400
Categories: Logic - Signal Switches,Multiplexers,Decoders
Alternative Parts (Cross-Reference): 74HC4066DB/S40074HC4066DBS400;
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1040354-74HC4066DB/S400
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - 74HC4066DB/S400
Unlock Full Specs
to access all available technical data

Similar Products

 - 54HC152J/B - Rochester Electronics
Specs
Package Type DIP; CDIP14
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74AUP1G157GF,132 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 0.8V ~ 3.6V
Package Type 6-XFDFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details