QS54FCT2374ATDB -- INTEGRATED CIRCUITS (ICS) - LOGIC - FLIP FLOPS
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Flip Flops
QS54FCT2374ATDB
Description
BUS DRIVER, FCT SERIES
-
Shenzhen Shengyu Electronics Technology Limited
Description
BUS DRIVER, FCT SERIES
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
QS54FCT2374ATDB |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
fMAX
160 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details
Flip-Flop Type
D
Supply Voltage
5V; 5
Propagation Delay
5.2 ns
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
+4.6
View Details
5 suppliers