CMOS Single 8-Channel Analog Multiplexer/Demultip
1 Circuit IC Switch 8:1 240Ohm 16-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 081305-CD4051BM
Packaging: Reel - TR
Number of Circuits: 1
-3db Bandwidth: 20MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Max On Resistance: 240 Ohm
Case / Package: 16-SOIC
Single Supply Voltage (V+): 3 V to 20 V
Dual Supply Voltage(V±): ±2.5 V to 9 V
Channel Capacitance(CS off, CD off): 0.2pF, 30pF
Max Leakage Current (IS off): 100nA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
CMOS 8-ch Analog MUX/DEMUX 16-Pin SOIC
CMOS 8-ch Analog MUX/DEMUX 16-Pin SOIC
8:1 Analog Multiplexer, 20MHz, SOIC, 18V Product overview: CD4051BM from Texas Instruments is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 18V, SOIC. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 20MHz, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-CD4051BM can be used for catalog matching and distributor lookup.
4000 CMOS, SMD, 4051, SOIC16, 5V; Multiplexer Configuration:8:1; No. of Circuits:1Circuits; On State Resistance Max:240ohm; Supply Voltage Range:3V to 20V; Analogue Multiplexer Case:SOIC; No. of Pins:16Pins; Operating Temperature RoHS Compliant: Yes
1 Circuit IC Switch 8:1 240Ohm 16-SOIC
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | CD4051BM | 296-25947-5-ND | 081305-CD4051BM | 6622647 | 747-CD4051BM | 33AH3802 | CD4051BM |
| Product Name | CD4051B CMOS Single 8-Channel Analog Multiplexer/Demultiplexer with Logic-Level Conversion | Analog Switches, Multiplexers, Demultiplexers | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4051BM | Multiplexer & Demultiplexer ICs | 20MHz 18V SOIC Analog Switch and Multiplexer IC | 4000 Cmos, Smd, 4051, Soic16, 5V; Multiplexer Configuration Texas Instruments | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1 X 1:8 MUX | 8x1 | 8x1 | 8x1; Single 8 x 1 | |||
| Applications | Military | ||||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 5 to 18 volts | 2.5 to 20 volts | 3 to 20 volts | 18 volts | 3 to 20 volts | ||
| Ron | 125 ohms | 240 ohms | 240 ohms | 240 ohms |