Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CBTD1G125DCKRG4

Description
IC BUS SWITCH 1 X 1:1 SC70-5
Description
IC BUS SWITCH 1 X 1:1 SC70-5

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74CBTD1G125DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74CBTD1G125DCKRG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CBTD1G125DCKRG4
IC BUS SWITCH 1 X 1:1 SC70-5

IC BUS SWITCH 1 X 1:1 SC70-5

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74CBTD1G125DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74CBTD1G125DCKRG4
Signal Switches, Multiplexers, Decoders 74CBTD1G125DCKRG4
Bus Switch 1 x 1:1 SC-70-5

Bus Switch 1 x 1:1 SC-70-5

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 74CBTD1G125DCKRG4 74CBTD1G125DCKRG4
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 54AC158WRQMLV - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type 16-CFlatpack
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74AUP1G19GW,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SSOP; TSSOP
Operating Current 4 mA
View Details
2 suppliers
 - 54LS258B/BEA - Rochester Electronics
Specs
Output Characteristics 3-State
Package Type DIP; CDIP
View Details
3 suppliers