Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CBTLV1G125DBVRG4

Description
IC BUS SWITCH 1 X 1:1 SOT23-5
Description
IC BUS SWITCH 1 X 1:1 SOT23-5

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74CBTLV1G125DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
74CBTLV1G125DBVRG4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 74CBTLV1G125DBVRG4
IC BUS SWITCH 1 X 1:1 SOT23-5

IC BUS SWITCH 1 X 1:1 SOT23-5

Supplier's Site
Signal Switches, Multiplexers, Decoders - 74CBTLV1G125DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
74CBTLV1G125DBVRG4
Signal Switches, Multiplexers, Decoders 74CBTLV1G125DBVRG4
Bus Switch 1 x 1:1 SOT-23-5

Bus Switch 1 x 1:1 SOT-23-5

Buy Now

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers
Product Number 74CBTLV1G125DBVRG4 74CBTLV1G125DBVRG4
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 3.6V; 2.3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 74LS49PC - Acme Chip Technology Co., Limited
Specs
Package Type 14-PDIP
Operating Current 0.2500 mA
View Details
 - 54F151/BEA - Rochester Electronics
Specs
Package Type DIP; CDIP16
Logic Family TTL
View Details
3 suppliers
Signal Switches, Multiplexers, Decoders - 74HC138D,653 - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers