Integrated Device Technology PMIC - PMIC - Power Management - Specialized - P9235-0NDGI8 P9235-0NDGI8

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 804240-P9235-0NDGI8 Packaging: Reel Applications: Wireless Power Transmitter Part Status: Preliminary Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 804240-P9235-0NDGI8 Packaging: Reel Applications: Wireless Power Transmitter Part Status: Preliminary Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - P9235-0NDGI8 - 804240-P9235-0NDGI8 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - P9235-0NDGI8
804240-P9235-0NDGI8
PMIC - PMIC - Power Management - Specialized - P9235-0NDGI8 804240-P9235-0NDGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 804240-P9235-0NDGI8 Packaging: Reel Applications: Wireless Power Transmitter Part Status: Preliminary Temperature Range - Operating: -40°C ~ 85°C Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 3 (168 Hours)

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 804240-P9235-0NDGI8
Packaging: Reel
Applications: Wireless Power Transmitter
Part Status: Preliminary
Temperature Range - Operating: -40°C ~ 85°C
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 804240-P9235-0NDGI8
Product Name PMIC - PMIC - Power Management - Specialized - P9235-0NDGI8
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products