Integrated Device Technology Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC905EFR2 MPC905EFR2

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131061-MPC905EFR2 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS Family Name: MPC905 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Differential - Input and Output: Yes/No Alternative Parts (Cross-Reference): NB3H83905CMNG; PI6C49X0206TLIE; NB3H83905CMNTXG ; NB3V1106CDTR2G; Introduction Date: December 05, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131061-MPC905EFR2 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS Family Name: MPC905 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Differential - Input and Output: Yes/No Alternative Parts (Cross-Reference): NB3H83905CMNG; PI6C49X0206TLIE; NB3H83905CMNTXG ; NB3V1106CDTR2G; Introduction Date: December 05, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC905EFR2
131061-MPC905EFR2
Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC905EFR2 131061-MPC905EFR2
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 131061-MPC905EFR2 Packaging: Reel - TR Type: Fanout Buffer (Distribution) Number of Circuits: 1 Mounting: SMD (SMT) Input: Crystal Output: LVCMOS Family Name: MPC905 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SOIC Supply Voltage - Operating: 3 V to 3.6 V Maximum Input Frequency: 100MHz Differential - Input and Output: Yes/No Alternative Parts (Cross-Reference): NB3H83905CMNG; PI6C49X0206TLIE; NB3H83905CMNTXG ; NB3V1106CDTR2G; Introduction Date: December 05, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 131061-MPC905EFR2
Packaging: Reel - TR
Type: Fanout Buffer (Distribution)
Number of Circuits: 1
Mounting: SMD (SMT)
Input: Crystal
Output: LVCMOS
Family Name: MPC905
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 3 V to 3.6 V
Maximum Input Frequency: 100MHz
Differential - Input and Output: Yes/No
Alternative Parts (Cross-Reference): NB3H83905CMNG; PI6C49X0206TLIE; NB3H83905CMNTXG ; NB3V1106CDTR2G;
Introduction Date: December 05, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Clocks
Product Number 131061-MPC905EFR2
Product Name Clock/Timing - Clock/Timing - Clock Buffers, Drivers - MPC905EFR2
Device Type Clock Driver
Bus Interface CMOS; LVCMOS
Package Type Surface Mount; 16-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

CDC351 1-Line to 10-Line 3.3V Clock Driver with Tri-State Outputs - CDC351IDW - Texas Instruments
Specs
Device Type Clock Driver
Bus Interface LVTTL
Package Type SOIC,SSOP
View Details
3 suppliers
Real Time Clocks - 50-ECS-RTC-SOP8-5101A-TR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Supply Voltage 1.6 to 5.5 volts
View Details
3 suppliers
Clock/Timing - Clock Buffers, Drivers - 100115W-MIL - Lingto Electronic Limited
Specs
Device Type Clock Driver
View Details
I²C Real-Time Clock Module - RV-4162-C7 - Micro Crystal AG
Specs
Device Type Real Time Clock
Bus Interface CMOS; I2C
Package Type Surface Mount
View Details