Infineon Technologies AG Clock Generators, PLLs, Frequency Synthesizers CY2308SXC-2

Description
PLL Based Clock Driver, 2308 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16
Request a Quote Datasheet
Description
PLL Based Clock Driver, 2308 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CY2308SXC-2 - Rochester Electronics
Newburyport, MA, United States
PLL Based Clock Driver, 2308 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16

PLL Based Clock Driver, 2308 Series, 8 True Output(s), 0 Inverted Output(s), CMOS, PDSO16

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - 448-CY2308SXC-2-ND - DigiKey
Thief River Falls, MN, United States
Clock Generators, PLLs, Frequency Synthesizers
448-CY2308SXC-2-ND
Clock Generators, PLLs, Frequency Synthesizers 448-CY2308SXC-2-ND
"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"

"Fanout Buffer (Distribution), Zero Delay Buffer IC 133.3MHz 1 16-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Singapore, Singapore
Clock and Timing IC
728-CY2308SXC-2
Clock and Timing IC 728-CY2308SXC-2
IC FANOUT BUFFER 16SOIC Product overview: CY2308SXC-2 from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2308SXC-2 can be used for catalog matching and distributor lookup.

IC FANOUT BUFFER 16SOIC Product overview: CY2308SXC-2 from Infineon Technologies is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include clock generator, oscillator, timing, synchronization, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-CY2308SXC-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - CY2308SXC-2 - Lingto Electronic Limited
Shenzhen, China
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
CY2308SXC-2
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers CY2308SXC-2
IC CLK ZDB 8OUT 133MHZ 16SOIC

IC CLK ZDB 8OUT 133MHZ 16SOIC

Supplier's Site Datasheet
Clock Generators, PLLs, Frequency Synthesizers - CY2308SXC-2 - ODG (Origin Data Global)
Shenzhen, China
Clock Generators, PLLs, Frequency Synthesizers
CY2308SXC-2
Clock Generators, PLLs, Frequency Synthesizers CY2308SXC-2
IC CLK ZDB 8OUT 133MHZ 16SOIC

IC CLK ZDB 8OUT 133MHZ 16SOIC

Supplier's Site Datasheet
Clock Buffer, 133.3Mhz, Soic-16; Clock Ic Type Cypress Infineon Technologies - 19M2181 - Newark, An Avnet Company
Chicago, IL, United States
Clock Buffer, 133.3Mhz, Soic-16; Clock Ic Type Cypress Infineon Technologies
19M2181
Clock Buffer, 133.3Mhz, Soic-16; Clock Ic Type Cypress Infineon Technologies 19M2181
CLOCK BUFFER, 133.3MHZ, SOIC-16; Clock IC Type:Clock Buffer; Frequency:133.3MHz; No. of Outputs:8Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

CLOCK BUFFER, 133.3MHZ, SOIC-16; Clock IC Type:Clock Buffer; Frequency:133.3MHz; No. of Outputs:8Outputs; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Clock IC Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Clocks IC Clocks IC Timers IC Clocks IC Clocks IC Clocks
Product Number CY2308SXC-2 448-CY2308SXC-2-ND 728-CY2308SXC-2 CY2308SXC-2 CY2308SXC-2 19M2181
Product Name Clock Generators, PLLs, Frequency Synthesizers Clock and Timing IC Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers Clock Generators, PLLs, Frequency Synthesizers Clock Buffer, 133.3Mhz, Soic-16; Clock Ic Type Cypress Infineon Technologies
Device Type Real Time Clock; Clock Driver Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator Clock Generator Fanout Buffer (Distribution), Zero Delay Buffer; Clock Generator Clock Buffer; Real Time Clock; Clock Generator
Bus Interface CMOS LVCMOS LVCMOS LVCMOS
Features / Standards RoHS Lead-Free RoHS RoHS
Package Type Surface Mount; SOIC; "16-SOIC (0.154"", 3.90mm Width)" Tube Surface Mount; Surface Mount Surface Mount; SOIC; Surface Mount SOIC
Unlock Full Specs
to access all available technical data