Integrated Device Technology Rf Mixer IDTF1102NBGI8

Description
Product overview: IDTF1102NBGI8 from Integrated Device Technology (IDT) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-IDTF1102NBGI8 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Product overview: IDTF1102NBGI8 from Integrated Device Technology (IDT) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-IDTF1102NBGI8 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Product overview: IDTF1102NBGI8 from Integrated Device Technology (IDT) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-IDTF1102NBGI8 can be used for catalog matching and distributor lookup.

Product overview: IDTF1102NBGI8 from Integrated Device Technology (IDT) is a Rf Mixer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Rf Mixer, RF Mixers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 861-IDTF1102NBGI8 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Mixers - IDTF1102NBGI8 - 825705-IDTF1102NBGI8 - Win Source Electronics
Laguna Hills, CA, United States
RF Mixers - IDTF1102NBGI8
825705-IDTF1102NBGI8
RF Mixers - IDTF1102NBGI8 825705-IDTF1102NBGI8
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 825705-IDTF1102NBGI8 Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 825705-IDTF1102NBGI8
Categories: Uncategorized
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category RF Mixers RF Mixers
Product Number 861-IDTF1102NBGI8 825705-IDTF1102NBGI8
Product Name Rf Mixer RF Mixers - IDTF1102NBGI8
Unlock Full Specs
to access all available technical data

Similar Products

RF Mixers - SKY73086-21 - 895275-SKY73086-21 - Win Source Electronics
Specs
Package Type Surface Mount; 36-MCM (6x6)
View Details
4 suppliers
M2H-0226LP, Triple-Balanced Mixers - M2H-0226LP - Marki Microwave LLC
Specs
Package Type Connectorized; connectorized
Mixer Type Triple Balanced; mixers
RF 2000 to 26500 MHz
View Details
1900 - 2700 MHz MMIC Mixer - MH103A-G - Qorvo
Specs
Package Type SOIC-8
LO Power 17 dBm
RF 1900 to 2700 MHz
View Details
Balanced Mixers - NBM-10-2000 - kTB Solutions
Specs
RF 10 to 2000 MHz
LO 10 to 2000 MHz
IF 10 to 1000 MHz
View Details