Integrated Device Technology Embedded - Embedded - Microprocessors - IDT79RC64V474-200DZ IDT79RC64V474-200DZ

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723948-IDT79RC64V474 -200DZ Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 200MHz Co-Processors/DSP: System Control; CP0 RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Package: 128-BQFP Exposed Pad Part Status: Obsolete(EOL) Family Name: 79RC64 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 128-PQFP (28x28) Alternative Parts (Cross-Reference): 79RC64V474-200DZG; 79RC64V474-200DZI; Introduction Date: July 31, 1995 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723948-IDT79RC64V474 -200DZ Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 200MHz Co-Processors/DSP: System Control; CP0 RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Package: 128-BQFP Exposed Pad Part Status: Obsolete(EOL) Family Name: 79RC64 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 128-PQFP (28x28) Alternative Parts (Cross-Reference): 79RC64V474-200DZG; 79RC64V474-200DZI; Introduction Date: July 31, 1995 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IDT79RC64V474-200DZ - 723948-IDT79RC64V474-200DZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RC64V474-200DZ
723948-IDT79RC64V474-200DZ
Embedded - Embedded - Microprocessors - IDT79RC64V474-200DZ 723948-IDT79RC64V474-200DZ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 723948-IDT79RC64V474 -200DZ Packaging: Tray Operating Temperature Range: 0°C ~ 85°C (TC) Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Speed: 200MHz Co-Processors/DSP: System Control; CP0 RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 3.3V Package: 128-BQFP Exposed Pad Part Status: Obsolete(EOL) Family Name: 79RC64 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.idt.com Manufacturer Package: 128-PQFP (28x28) Alternative Parts (Cross-Reference): 79RC64V474-200DZG; 79RC64V474-200DZI; Introduction Date: July 31, 1995 ECCN: 3A991 Country of Origin: Philippines Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 723948-IDT79RC64V474-200DZ
Packaging: Tray
Operating Temperature Range: 0°C ~ 85°C (TC)
Core Processor: MIPS-I
Number of Cores/Bus Width: 1 Core, 64-Bit
Speed: 200MHz
Co-Processors/DSP: System Control; CP0
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 3.3V
Package: 128-BQFP Exposed Pad
Part Status: Obsolete(EOL)
Family Name: 79RC64
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.idt.com
Manufacturer Package: 128-PQFP (28x28)
Alternative Parts (Cross-Reference): 79RC64V474-200DZG; 79RC64V474-200DZI;
Introduction Date: July 31, 1995
ECCN: 3A991
Country of Origin: Philippines
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Microprocessor Chips (MPU)
Product Number 723948-IDT79RC64V474-200DZ
Product Name Embedded - Embedded - Microprocessors - IDT79RC64V474-200DZ
Architecture RISC
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microprocessors - A80960HD80 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
DM3730 Digital Media Processor - DM3730CBP100 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V
Package Type Other; FCBGA,POP-FCBGA
View Details
2 suppliers
Legacy Power Architecture™ Microprocessors (PowerQUICC ® ) -  - Teledyne e2v Semiconductors
Specs
Microprocessor Family , PowerQUICC II
Package Type Other; 352 TBGA
Clock Speed 200 MHz
View Details