Microchip Technology, Inc. Microprocessors ATSAMA5D27C-CNRVAO

Description
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
Request a Quote Datasheet
Description
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 150-ATSAMA5D27C-CNRVAOTR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

Buy Now Datasheet
500MHZ Embedded Microprocessor MPU - 694-ATSAMA5D27C-CNRVAO - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
500MHZ Embedded Microprocessor MPU
694-ATSAMA5D27C-CNRVAO
500MHZ Embedded Microprocessor MPU 694-ATSAMA5D27C-CNRVAO
IC MPU SAMA5D2 500MHZ 289LFBGA Product overview: ATSAMA5D27C-CNRVAO from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D27C-CNRV AO can be used for catalog matching and distributor lookup.

IC MPU SAMA5D2 500MHZ 289LFBGA Product overview: ATSAMA5D27C-CNRVAO from Microchip Technology is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 500MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-ATSAMA5D27C-CNRVAO can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - ATSAMA5D27C-CNRVAO - 964414-ATSAMA5D27C-CNRVAO - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - ATSAMA5D27C-CNRVAO
964414-ATSAMA5D27C-CNRVAO
Embedded - Embedded - Microprocessors - ATSAMA5D27C-CNRVAO 964414-ATSAMA5D27C-CNRVAO
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 964414-ATSAMA5D27C-C NRVAO Categories: Embedded - Microprocessors Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 964414-ATSAMA5D27C-CNRVAO
Categories: Embedded - Microprocessors
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage

Buy Now
Microprocessors - ATSAMA5D27C-CNRVAO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
ATSAMA5D27C-CNRVAO
Microprocessors ATSAMA5D27C-CNRVAO
ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

ARM® Cortex®-A5 Microprocessor IC SAMA5D2 1 Core, 32-Bit 500MHz 289-LFBGA (14x14)

Buy Now
Integrated Circuits (ICs) - Embedded - Microprocessors - ATSAMA5D27C-CNRVAO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
ATSAMA5D27C-CNRVAO
Integrated Circuits (ICs) - Embedded - Microprocessors ATSAMA5D27C-CNRVAO
IC MPU SAMA5D2 500MHZ 289LFBGA

IC MPU SAMA5D2 500MHZ 289LFBGA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 150-ATSAMA5D27C-CNRVAOTR-ND 694-ATSAMA5D27C-CNRVAO 964414-ATSAMA5D27C-CNRVAO ATSAMA5D27C-CNRVAO ATSAMA5D27C-CNRVAO
Product Name Microprocessors 500MHZ Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - ATSAMA5D27C-CNRVAO Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 32-Bit 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5 ARM® Cortex®-A5 ARM; ARMR CortexR-A5
Supply Voltage 3.3V
Package Type Other; 289-LFBGA Other; Tape & Reel (TR) BGA; Other; 289-LFBGA
Pin Count 289
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDDAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 500 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers