Integrated Device Technology Embedded - Embedded - Microprocessors - IDT79RC64T574-250DZ IDT79RC64T574-250DZ

Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068716-IDT79RC64T574 -250DZ Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 2.5V, 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 128-PQFP (28x28) Speed(Frequency): 250MHz Security Package / Case: 128-BQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068716-IDT79RC64T574 -250DZ Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 2.5V, 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 128-PQFP (28x28) Speed(Frequency): 250MHz Security Package / Case: 128-BQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - IDT79RC64T574-250DZ - 068716-IDT79RC64T574-250DZ - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - IDT79RC64T574-250DZ
068716-IDT79RC64T574-250DZ
Embedded - Embedded - Microprocessors - IDT79RC64T574-250DZ 068716-IDT79RC64T574-250DZ
Manufacturer: IDT, Integrated Device Technology Inc Win Source Part Number: 068716-IDT79RC64T574 -250DZ Packaging: Tray Core Processor: MIPS-I Number of Cores/Bus Width: 1 Core, 64-Bit Co-Processors/DSP: System Control; CP0 RAM Controllers: SDRAM Graphics Acceleration: No Voltage - I/O: 2.5V, 3.3V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 85°C (TC) Case / Package: 128-PQFP (28x28) Speed(Frequency): 250MHz Security Package / Case: 128-BQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: IDT, Integrated Device Technology Inc
Win Source Part Number: 068716-IDT79RC64T574-250DZ
Packaging: Tray
Core Processor: MIPS-I
Number of Cores/Bus Width: 1 Core, 64-Bit
Co-Processors/DSP: System Control; CP0
RAM Controllers: SDRAM
Graphics Acceleration: No
Voltage - I/O: 2.5V, 3.3V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 85°C (TC)
Case / Package: 128-PQFP (28x28)
Speed(Frequency): 250MHz
Security Package / Case: 128-BQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
250MHZ Embedded Microprocessor MPU - 694-IDT79RC64T574-250DZ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
250MHZ Embedded Microprocessor MPU
694-IDT79RC64T574-250DZ
250MHZ Embedded Microprocessor MPU 694-IDT79RC64T574-250DZ
IC MPU MIPS-I 250MHZ 128QFP Product overview: IDT79RC64T574-250DZ from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 250MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC64T574-25 0DZ can be used for catalog matching and distributor lookup.

IC MPU MIPS-I 250MHZ 128QFP Product overview: IDT79RC64T574-250DZ from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHZ. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 250MHZ, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-IDT79RC64T574-250DZ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 068716-IDT79RC64T574-250DZ 694-IDT79RC64T574-250DZ
Product Name Embedded - Embedded - Microprocessors - IDT79RC64T574-250DZ 250MHZ Embedded Microprocessor MPU
Data Bus 64-Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microprocessors - AM5706BCBDDASR - Quarktwin Technology Ltd.
Specs
Data Bus 32-Bit; 1 Core, 32-Bit
Microprocessor Family ARM® Cortex®-A15
Package Type BGA; Other; 538-LFBGA, FCBGA
View Details
2 suppliers
Embedded - Microprocessors - ATSAMA5D31A-CUR - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family ARM; ARM® Cortex®-A5
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details